onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single MBR10100MFST1G

Description
10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode
Request a Quote Datasheet
Description
10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR10100MFST1G - Rochester Electronics
Newburyport, MA, United States
10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode

10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1023346-MBR10100MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1023346-MBR10100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1023346-MBR10100MFST1G
Win Source Part Number: 1023346-MBR10100MFST 1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: MBR10100MFST1G-ND,MB R10100MFST1GOSDKR,MB R10100MFST1GOSTR,215 6-MBR10100MFST1G-OS, MBR10100MFST1GOSCT,O NSONSMBR10100MFST1G Base Product Number: MBR10100 Product Status: Obsolete

Win Source Part Number: 1023346-MBR10100MFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MBR10100MFST1G-ND,MBR10100MFST1GOSDKR,MBR10100MFST1GOSTR,2156-MBR10100MFST1G-OS,MBR10100MFST1GOSCT,ONSONSMBR10100MFST1G
Base Product Number: MBR10100
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky 10 A 100 V 10A Diode and Rectifier
280-MBR10100MFST1G
Schottky 10 A 100 V 10A Diode and Rectifier 280-MBR10100MFST1G
10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR10100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100MFST1G can be used for catalog matching and distributor lookup.

10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR10100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR10100MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10100MFST1G
Schottky Diodes & Rectifiers MBR10100MFST1G
Schottky Diodes & Rectifiers 10 A, 100 V SCHOTTKY DIOD

Schottky Diodes & Rectifiers 10 A, 100 V SCHOTTKY DIOD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10100MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR10100MFST1G
DIODE SCHOTTKY 100V 10A 5DFN

DIODE SCHOTTKY 100V 10A 5DFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number MBR10100MFST1G 1023346-MBR10100MFST1G 280-MBR10100MFST1G MBR10100MFST1GOSTR-ND MBR10100MFST1G MBR10100MFST1G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 10 A 100 V 10A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DFN5 5X6, 1.27P (SO 8FL) 8-PowerTDFN, 5 Leads SO-8
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1652-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Schottky barrier double diodes - BAT120C-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details