onsemi Diode Arrays MBRF30L45CTG

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRF30L45CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRF30L45CTG-ND
Diode Arrays MBRF30L45CTG-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Schottky 30 A 45 V TO-220 Diode and Rectifier
286-MBRF30L45CTG
Schottky 30 A 45 V TO-220 Diode and Rectifier 286-MBRF30L45CTG
Schottky Barrier Rectifier, L-Series, 30 A, 45 V, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30L45CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 45 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 45 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30L45CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, L-Series, 30 A, 45 V, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30L45CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 45 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 45 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30L45CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRF30L45CTG - 074330-MBRF30L45CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF30L45CTG
074330-MBRF30L45CTG
Diodes, Rectifiers - Arrays - MBRF30L45CTG 074330-MBRF30L45CTG
Manufacturer: ON Semiconductor Win Source Part Number: 074330-MBRF30L45CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 500mV @ 15A Current - Reverse Leakage @ Vr: 650μA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 074330-MBRF30L45CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 15A
Current - Reverse Leakage @ Vr: 650μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MBRF30L45CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, L-Series, 30 A, 45 V

Schottky Barrier Rectifier, L-Series, 30 A, 45 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF30L45CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF30L45CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRF30L45CTG
DIODE ARR SCHOTT 45V 15A TO220FP

DIODE ARR SCHOTT 45V 15A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF30L45CTG
Schottky Diodes & Rectifiers MBRF30L45CTG
Schottky Diodes & Rectifiers 30A45V TO220 FULL PAK SCH

Schottky Diodes & Rectifiers 30A45V TO220 FULL PAK SCH

Buy Now Datasheet
Schottky Rectifier, 15A, 45V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi - 57M9745 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 15A, 45V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi
57M9745
Schottky Rectifier, 15A, 45V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi 57M9745
SCHOTTKY RECTIFIER, 15A, 45V, TO-220FP; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Forward Voltage Max:610mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 15A, 45V, TO-220FP; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Forward Voltage Max:610mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number MBRF30L45CTG-ND 286-MBRF30L45CTG 074330-MBRF30L45CTG MBRF30L45CTG MBRF30L45CTG MBRF30L45CTG 57M9745
Product Name Diode Arrays Schottky 30 A 45 V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBRF30L45CTG Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 15A, 45V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220FP TO-220; TO-220 3 LEAD FULLPAK TO-220 TO-220-3 FP TO-220FP
RoHS Compliant RoHS RoHS RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data