40 A Schottky Barrier Rectifiers
40 A Schottky Barrier Rectifiers
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044283-MBR4060PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: MBR4060PT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD (TO-3P)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR4060PT-E3/45; MBR4060PT/45;
Introduction Date: March 23, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Commercial, Industrial
Quantity per package: 900
DIODE ARRAY SCHOTT 60V 40A TO3P Product overview: MBR4060PT from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4060PT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 43 amp Rectifiers Schottky Barrier
DIODE ARR SCHOTT 60V 40A TO247AD
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR4060PT | 044283-MBR4060PT | 286-MBR4060PT | MBR4060PT | MBR4060PT |
| Product Name | Diodes, Rectifiers - Arrays - MBR4060PT | 60V 40A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-247; TO-247-3 | TO-3; TO-247; TO-247AD (TO-3P) | Bulk | TO-247AD | TO-3; TO-247 |
| Life Cycle Stage | Obsolete | Active | Active | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |