Rochester Electronics Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1200 V, 600 A common emitter IGBT module | |
| 1200V, NPT IGBT | |
| 24A, 600V, UFS SERIES N-Channel IGBT WITH ANTI-PARALLEL HYPERFAST DIODE | |
| 300V, 70A PDP IGBT | |
| 600V Warp 60-150 kHz Discrete IGBT | |
| 600V, 12A IGBT with anti-parallel diode | |
| 600V, SMPS IGBT | |
| 62mm C series module with low loss IGBT | |
| 650V 45A IGBT | |
| 650V 45A, IGBT | |
| 650V 75A, IGBT | |
| 65V, 45A IGBT | |
| AEC 101 Qualified, 650V, 40A Fieldstop 4 trench IGBT | |
| AEC 101 Qualified, 650V, 75A Fieldstop 4 trench IGBT | |
| AUIRGF65 - Automotive IGBT Discretes | |
| AUIRGF66524D0 - Automotive IGBT Discretes | |
| Automotive IGBT Discretes | |
| Buffer or Inverter Based IGBT/MOSFET Driver, 0.5A, CMOS, PDSO8 | |
| Buffer or Inverter Based IGBT/MOSFET Driver, 0.5A, CMOS, PQCC32 | |
| Buffer or Inverter Based IGBT/MOSFET Driver, 5A, PDSO8 | |
| Buffer or Inverter Based IGBT/MOSFET Driver, PDSO28 | |
| Buffer or Inverter Based IGBT/MOSFET Driver | |
| D5CYDT08CME - IGBT Drivers | |
| DD200S33K2 - IGBT Module | |
| DDXS65S - 6500 V, 500 A diodes IGBT module | |
| DF450R17 - IGBT Module | |
| DFXR12F - IGBT Module | |
| Discrete IGBT with Anti-Parallel Diode | |
| Discrete IGBT without Anti-Parallel Diode | |
| EconoPACK 3 module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode and NTC | |
| EcoSPARK 360V, N-Channel Ignition IGBT | |
| F3L150R12W2H3B - IGBT Module | |
| F3L15MR12 - IGBT Module | |
| F3L200R07 - IGBT Module | |
| F3L200R12W2H3B - IGBT Module | |
| F3L400R12 - IGBT Module | |
| F5L200R12 = IGBT Module | |
| FD1000R17 - IGBT Module | |
| FD150R12 - IGBT Module | |
| FD200R12 - IGBT Module | |
| FD300R06 - IGBT Module | |
| FD300R07 - IGBT Module | |
| FD300R12 - IGBT Module | |
| FD400R12 - IGBT Module | |
| FD450R12 - IGBT Module | |
| FF1000R17 - IGBT Module | |
| FF100R12YT3B60BO- IGBT MOD 1.2kV 1.65kW Bulk | |
| FF1400R17IP4 - IGBT Emitter Controlled Diode 1,7kV | |
| FF1500R17IP5R - IGBT5 Emitter Controlled 5 Diode 1,7kV | |
| FF150R12 - IGBT Module | |
| FF225R65 - IGBT MOD 5.9kV 225A 1MW Module Carton | |
| FF400R12 - IGBT Module | |
| FF450R12 - IGBT Module | |
| FF600R12 - IGBT Module | |
| FF800R12KE7E - 62 mm C-Series module with TRENCHSTOP IGBT7 | |
| FFXR07M4P - IGBT MOD 650V 300A 20mW Module Carton | |
| FFXR12K3H - IGBT MOD 1.2kV 225A 780W Module Bulk | |
| FFXR12KX4PH - IGBT MOD 1.2kV 600A Module Carton | |
| FGA180N33ATD - IGBT-Single 330V 180A 390W (Tc) TO-3P-3 Tube | |
| FGBS3040 - Smart IGN-IGBT TO263-7 | |
| FGD3040G2 - IGBT 400V 41A 150W DPAK | |
| FGH40T65SHD - FS3TIGBT TO247 40A 650V | |
| FGH75T65SHD - IGBT, Field Stop, Trench, 75A 650V | |
| FGH75T65SHDT-F155-01 - FS3TIGBT TO247 75A 650V | |
| FGH75T65SQD - IGBT, Field Stop, Trench, 75A 650V | |
| FGI3040G2-F085C - Ignition IGBT, N-Channel Ignition, DPAK, 450V 1.3V, EcoSPARK II | |
| FP100R12N - IGBT MOD 1.2kV 100A 20mW Module Carton | |
| FP10R12W1T7_B3 - 1200V, 10A PIM IGBT module | |
| FP150R07N3E4 - 650V, 150A PIM three phase input rectifier IGBT module | |
| FP150R07N3E4P - IGBT Module | |
| FP15R12W1T4 - IGBT Module | |
| FP15R12W1T7P - 1200V, 15A PIM IGBT module | |
| FP200R12 - 1200 V, 200 A PIM IGBT module | |
| FP25R12 - IGBT Module | |
| FP35R12 - IGBT Module | |
| FP35R12N2T7 - EconoPIM 2 module with TRENCHSTOP IGBT7 and Emitter Controlled 7 diode and NTC | |
| FP35R12N2T7B11 - EconoPIM 2 module with TRENCHSTOP IGBT7 and Emitter Controlled 7 diode and PressFIT / NTC LOW POWER ECONO | |
| FP50R07 - IGBT Module | |
| FP50R12 - IGBT Module | |
| FP50R12N2T7B - EconoPIM2 module with TRENCHSTOP IGBT | |
| FP75R07 - IGBT Module | |
| FP75R12 - IGBT Module | |
| FP75R12N2T4P - 1200 V, 75 A PIM three phase input rectifier IGBT module | |
| FP75R17N3E4 - EconoPIM 3 module with Trench Fieldstop IGBT4 | |
| FP75R17N3E4P - EconoPIM 3 module with Trench Fieldstop IGBT4 | |
| FPXR12W17J - IGBT MOD 1.2kV 10A 20mW Carton | |
| FPXR12W1TXPJ - IGBT MOD 1.2kV 15A 20mW Module Carton | |
| FPXR12W2X7J - EconoPIM2 module IGBT | |
| FPXR12W3X7J - IGBT MOD 1.2kV 100A 20mW Module Carton | |
| FS100R12 - IGBT Module | |
| FS150R07 - IGBT Module | |
| FS150R12 - IGBT Module | |
| FS200R12KT4RP - IGBT Module | |
| FS225R17 - IGBT Module | |
| FS300R17 - IGBT Module | |
| FS300R17OE4 - IGBT Module | |
| FS500R17OE4 - IGBT Module | |
| FZ1400R33 - IGBT Module | |
| FZ1800R12 - IGBT Module | |
| FZ1800R4 - 4500 V, 1800 A single switch IGBT module | |
| FZ2400R12 - IGBT Module | |
| FZ825R33 - 3300 V, 825 A single switch IGBT module | |
| Gate Driver IGBT, N-Channel MOSFET 1 Driver High-Side | |
| Half Bridge Based IGBT/MOSFET Driver, PDSO8 | |
| Half Bridge Based IGBT/MOSFET Driver | |
| High speed 1200 V TRENCHSTOP IGBT 7 Technology Rapid diode | |
| High Speed IGBT, 270V, 50A | |
| High Speed IGBT, 300V, 30A | |
| High Speed IGBT, 300V, 40A | |
| High Speed IGBT | |
| HybridPACK Drive module with EDT2 IGBT and Diode | |
| IFF450B12 - IGBT Module | |
| IFF600B12 - IGBT Module | |
| IFS100B12N2 - IGBT MOD 1.2kV 200A 515W Module Tray | |
| IFS200B12N3E4PB37BPS A1 - 1200v IGBT Module | |
| IFS75S12 - Transistor IGBT Module | |
| IGB10N60T - 600 V, 15 A IGBT Discrete in TO263 package | |
| IGB20N65S5 - 650V, 20A IGBT with anti-parallel diode | |
| IGBT 1200V 15A FS1 Induction Heating | |
| IGBT 1200V 70A | |
| IGBT 430V, 40A for Plasma TV | |
| IGBT 600V 25A | |
| IGBT D2PAK 360V CL | |
| IGBT Descrete Switch | |
| IGBT Gate Drivers, High-Current, Stand-Alone, Non-inverting | |
| IGBT MOD 1.2kV 150A 800W Module_E3256 | |
| IGBT MOD 1.2kV 420A 1.55kW Module_E3256 | |
| IGBT MOD 1.2kV 430A 2.5kW Module Carton_E3256 | |
| IGBT MOD 1.2kV 50A 20mW Carton | |
| IGBT MOD 1.2kV 50A Module | |
| IGBT MOD 1.2kV 550A 2.7kW Module Tray | |
| IGBT MOD 1.2kV 550A 2.7kW Module Tray_E3256 | |
| IGBT MOD 1.2kV 570A 2.25kW Module | |
| IGBT MOD 1.2kV 600A 2.1kW Module Tray | |
| IGBT MOD 1.2kV 625A 2.5kW Module | |
| IGBT MODULE 1700V 400A 1660W | |
| IGBT Module, 1,200V, 800A | |
| IGBT Module | |
| IGBT POWER MODULE 62MM | |
| IGBT T0220 360V CL | |
| IGBT with Anti-Parallel Diode | |
| IGBT with Ultrafast Soft Recovery Diode | |
| IGBT, /w Diode 600V 15A NPT | |
| IGBT, 1200 V, 25 A, FS1 Solar/UPS | |
| IGBT, 1200V 30A FS2 Low VCEsat | |
| IGBT, 360V, 17A, 1.58V, 300mJ, D2PAK EcoSPARK I, N-Channel Ignition | |
| IGBT, 600V 50A FS2 Low VCEsat | |
| IGBT, 600V, SMPS | |
| IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT | |
| IGBT, 650 V, 40 A Field Stop Trench | |
| IGBT, 650 V, 60 A Field Stop Trench | |
| IGBT, 650V, 40A Field Stop Trench | |
| IGBT | |
| IGBTs for Strobe, 400V, 120A, N-Channel | |
| IGBTs for Strobe, 400V, 150A, N-Channel | |
| IGBTs for Strobe, 430V, 200A, N-Channel | |
| IGD06N60T - Discrete IGBT without Anti-Parallel Diode | |
| IGD06N65T6 - IGBT Home Appliances 14 | |
| IGP01N120 - Discrete IGBT without Anti-Parallel Diode | |
| IGP20N60 - Discrete IGBT without Anti-Parallel Diode | |
| IGP20N65 - Discrete IGBT without Anti-Parallel Diode | |
| IGP40N65 - Discrete IGBT without Anti-Parallel Diode | |
| IGW30N60 - Discrete IGBT without Anti-Parallel Diode | |
| IGW40N60 - Discrete IGBT without Anti-Parallel Diode | |
| IGW50N65 - Discrete IGBT without Anti-Parallel Diode | |
| IHFW40N65RS5 - IGBT-Single 650V 61A 108W TO247 Rail | |
| IHW40N65 - Discrete IGBT with Anti-Parallel Diode | |
| IHW50N65 - Reverse Conducting IGBT with Monolithic Body Diode | |
| IKA08N65 - Discrete IGBT with Anti-Parallel Diode | |
| IKA15N65 - Discrete IGBT with Anti-Parallel Diode | |
| IKB15N65 - TRENCHSTOP IGBT with Rapid 1 | |
| IKB20N60 - Automotive IGBT Discretes | |
| IKD04N60 - Automotive IGBT Discretes | |
| IKD06N60RC2 - IGBT Home Appliances 14 | |
| IKD10N60RC2 - IGBT Home Appliances 14 | |
| IKD15N60 - Discrete IGBT with Anti-Parallel Diode | |
| IKFW40N60 - Discrete IGBT with Anti-Parallel Diode | |
| IKFW40N65DH5 - IGBT Home Appliances 14 | |
| IKFW50N60 - Discrete IGBT with Anti-Parallel Diode | |
| IKFXXX65H5 - IGBT-Single 650V 59A 124W TO247 | |
| IKFXXX65H5 - IGBT-Single 650V 80A 148W TO247 | |
| IKFXXX65S5 - IGBT-Single 650V 60A 106W TO247 Rail | |
| IKFXXX65S5 - IGBT-Single 650V 74A 127W TO247 | |
| IKFXXX65S5 - IGBT-Single 650V 77A 138W TO247 Rail | |
| IKFXXX65S5 - IGBT-Single 650V 80A 148W TO247 Rail | |
| IKN01N60RC2 - IGBT Home Appliances 14 | |
| IKN04N60RC2 - IGBT Home Appliances 14 | |
| IKP20N60 - Automotive IGBT Discretes | |
| IKP20N65 - Discrete IGBT with Anti-Parallel Diode | |
| IKP40N65 - Discrete IGBT with Anti-Parallel Diode | |
| IKQB120N75CP2 - Short circuit rugged 750 V EDT2 IGBT in reflow-solderable package | |
| IKQB200N75CP2 - Short circuit rugged 750 V EDT2 IGBT in reflow-solderable package | |
| IKW08T120 - Discrete IGBT with Anti-Parallel Diode | |
| IKW50N120 - 1200 V, 50 A IGBT7 S7 with anti-parallel diode in TO-247 package | |
| IKW50N60 - Discrete IGBT with Anti-Parallel Diode | |
| IKW50N65 - Discrete IGBT with Anti-Parallel Diode | |
| IKW75N65ET7 - IGBT - Single 650 V, 75 A | |
| IKWH30N65WR6 - IGBT Home Appliances 14 | |
| IKWH50N65WR6 - IGBT Home Appliances 14 | |
| IKWH60N65WR6 - IGBT Home Appliances 14 | |
| IKWH70N65WR6 - IGBT Home Appliances 14 | |
| IKZ75N65 - Discrete IGBT with Anti-Parallel Diode | |
| IRG4RC10 - Discrete IGBT with Anti-Parallel Diode | |
| IRGP4066 - Discrete IGBT without Anti-Parallel Diode | |
| IRGS10B60 - Discrete IGBT with Anti-Parallel Diode | |
| N-Channel IGBT 400V, 150A, for Strobe Flash | |
| N-Channel IGBT for Strobe Flash | |
| N-Channel IGBT, 400V, for Strobe Flash | |
| N-Channel IGBT, 900V, 60A | |
| N-Channel Ignition IGBT, TO-263 | |
| NCD57085 - Isolated Compact IGBT Gate Driver with Current Sense | |
| NCD57252 - Isolated Dual-Channel IGBT Gate Driver Dual-Channel Iso IGBT Gate Driver in SOIC-16 Narrow | |
| NCD57540 - Isolated Dual-Channel IGBT Gate Driver with >8mm Creepage and Clearance | |
| Nch IGBT for Strobe Flash | |
| NCV5701 - IGBT Gate Drivers, High-Current, Stand-Alone | |
| NCV5703 - IGBT Gate Drivers, High-Current, Stand-Alone | |
| NXH300B100H4Q2F2S1G - Si/SiC Hybrid Modules. EliteSiC, 3 Channel Flying Capacitor Boost 1000 V, 100 A IGBT, 1200 V, 30 A SiC Diode, Q2 Package | |
| NXH80T120 - Power Integrated Module (PIM), T-Type NPC 1200 V, 80 A IGBT, 600 V, 50 A IGBT Solderable Pins | |
| RD3CYD08 - IGBT Drivers | |
| RJH60 - IGBT Trench 600 V 35 A 40 W Through Hole | |
| Trans IGBT Chip N-CH 600V 50A 3-Pin(3+Tab) TO-264 | |
| Trans IGBT Chip N-CH 600V 66A 3-Pin(3+Tab) TO-264 | |
| WAFER FSP IGBT XSWFR 75A 600V | |
| WAFER Stealth II Diode FSPIGBT XSWFR 60A 600V |
| Next >> |