onsemi Single Diodes NSVR0240HT1G

Description
250 mA, 40 V, Low IR Schottky Diode
Request a Quote Datasheet
Description
250 mA, 40 V, Low IR Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSVR0240HT1G - Rochester Electronics
Newburyport, MA, United States
250 mA, 40 V, Low IR Schottky Diode

250 mA, 40 V, Low IR Schottky Diode

Supplier's Site Datasheet
Single Diodes - NSVR0240HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVR0240HT1GOSTR-ND
Single Diodes NSVR0240HT1GOSTR-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSVR0240HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVR0240HT1GOSCT-ND
Single Diodes NSVR0240HT1GOSCT-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSVR0240HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Schottky 250 mA 40 V Diode and Rectifier
280-NSVR0240HT1G
Schottky 250 mA 40 V Diode and Rectifier 280-NSVR0240HT1G
250 mA, 40 V, Low IR Schottky Diode, 3000-REEL Product overview: NSVR0240HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240HT1G can be used for catalog matching and distributor lookup.

250 mA, 40 V, Low IR Schottky Diode, 3000-REEL Product overview: NSVR0240HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVR0240HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVR0240HT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVR0240HT1G
DIODE SCHOTTKY 40V 250MA SOD323

DIODE SCHOTTKY 40V 250MA SOD323

Supplier's Site
Single Diodes - NSVR0240HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVR0240HT1G
Single Diodes NSVR0240HT1G
DIODE SCHOTTKY 40V 250MA SOD323

DIODE SCHOTTKY 40V 250MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number NSVR0240HT1G NSVR0240HT1GOSTR-ND 280-NSVR0240HT1G NSVR0240HT1G NSVR0240HT1G
Product Name Single Diodes Schottky 250 mA 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data