Diode Schottky 45V 8A Through Hole Axial
8A, 45V, SILICON, RECTIFIER DIODE, DO-201AD, PLASTIC, CASE 267-05, 2 PIN Product overview: MBR845RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR845RL can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 8A, 45V, DO-201AD
Manufacturer: ON Semiconductor
Win Source Part Number: 1072537-MBR845RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 45V 8A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR845RLOS-ND | 280-MBR845RL | MBR845RL | 1072537-MBR845RL | MBR845RL |
| Product Name | Single Diodes | 8A 45V Diode and Rectifier | Diodes, Rectifiers - Single - MBR845RL | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||
| Package | Tape and Reel | DO-201; DO-201AD | DO-201; DO-201AD | ||
| RoHS Compliant | RoHS | RoHS |