Rochester Electronics Datasheets for Current Sense Amplifiers
Current sense amplifiers are integrated circuits with operational amplifiers and sense resistors that are used in measuring the amplitude and direction of current in circuits.
Current Sense Amplifiers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1GHz Triple Current Feedback Amplifier | |
| 600MHz Current Feedback Amplifier | |
| 80V, Low-/High-side, High-Speed, Voltage Output Current Sense Amplifier | |
| ALM2402-Q1 Dual operational amplifier with high current output | |
| CLC400 - OP AMP, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK - Dual marked (5962-8997001PA) | |
| CLC406 - Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8 | |
| CLC409 - OP AMP, WIDEBAND, LOW DISTORTION - Dual marked (5962-9203401M2A) | |
| CLC431 - AMPLIFIER, CURRENT FEEDBACK - Dual marked (5962-9472501MCA) | |
| CLC432 - AMPLIFIER, CURRENT FEEDBACK - Dual marked (5962-9472502MPA) | |
| CLC449 - Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO8 | |
| CS35L00 - 2.8 W Mono Class-D Audio Amplifier With Low Idle Current | |
| Dual Large-Current Operational Amplifier | |
| INA199 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier | |
| INA200 80V, Low-/High-side, High-Speed, Voltage Output Current Sense Amp with Comparator | |
| INA201 80V, Low-/High-side, High-Speed, Voltage Output Current Sense Amp with Comparator | |
| LM6182 - Dual 100 mA Output, 100 MHz Current Feedback Amplifier | |
| LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | |
| LM7321 Single ch, RRIO, high output current unlimited cap load +/-15V op amp | |
| LM7372 High Speed, High Output Current, Dual Operational Amplifier | |
| LM7709 - OP AMP, GENERAL PURPOSE - Dual marked (7800701CA) | |
| LM7709 - OP AMP, GENERAL PURPOSE - Dual marked (7800701GA) | |
| LM8262 RRIO, High Output Current Unlimited Cap Load Op Amp in MSOP | |
| LMC6482 Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Dual Operational Amplifier | |
| LMH6321 300 mA High Speed Buffer with Adjustable Current Limit | |
| LMP8480 76V, High-Side, High-Speed, Voltage Output Current Sensing Amplifier | |
| LMP8601 60V, Bi-Directional, Low-/High-Side, Voltage Output Current Sensing Amplifier | |
| LMP8640 42V, Low/High-Side, High-Speed, Voltage Output Current Sensing Amplifier | |
| LMP8640HV 76V, Low-/High-Side, High-Speed, Voltage Output Current Sensing Amplifier | |
| LMP8645 42V, Configurable Gain, Low-/High-Side, High-Speed, Voltage Output Current Sensing Amplifier | |
| LMR™ Series, Low Supply Current Output Full Swing Operational Amplifier | |
| Low power quad op-amps with low input bias current | |
| Low power, low input bias current | |
| Low-power dual op-amps with low input bias current | |
| LT1260 - Triple 130MHz Current Feedback Amplifier with Shutdown | |
| LT1395 - Single 400MHz Current Feedback Amplifier | |
| LT1399 - Triple 300MHz Current Feedback Amplifier with Shutdown | |
| LT6106 - 36V Low Cost High Side Current Sense in a SOT-23 |
| Next >> |