Infineon Technologies AG 600V 8A TO220 Diode and Rectifier IDT08S60C

Description
DIODE SIL CARB 600V 8A TO220-2 Product overview: IDT08S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDT08S60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 600V 8A TO220-2 Product overview: IDT08S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDT08S60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A TO220 Diode and Rectifier - 280-IDT08S60C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A TO220 Diode and Rectifier
280-IDT08S60C
600V 8A TO220 Diode and Rectifier 280-IDT08S60C
DIODE SIL CARB 600V 8A TO220-2 Product overview: IDT08S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDT08S60C can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 8A TO220-2 Product overview: IDT08S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDT08S60C can be used for catalog matching and distributor lookup.

Supplier's Site
 - IDT08S60C - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 8A, 600V Carbide

Rectifier Diode, Schottky, 8A, 600V Carbide

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDT08S60C - 068629-IDT08S60C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDT08S60C
068629-IDT08S60C
Diodes, Rectifiers - Single - IDT08S60C 068629-IDT08S60C
Manufacturer: Infineon Technologies Win Source Part Number: 068629-IDT08S60C Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068629-IDT08S60C
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Diode - 156339646 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON CARBIDE, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON CARBIDE, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Radwell International
Product Category Rectifiers Rectifiers Schottky Diodes General Purpose Diodes
Product Number 280-IDT08S60C IDT08S60C 068629-IDT08S60C 156339646
Product Name 600V 8A TO220 Diode and Rectifier Diodes, Rectifiers - Single - IDT08S60C Diode
Package Bulk TO-220; TO-220-3
Unlock Full Specs
to access all available technical data