Schottky Barrier Rectifier, L-Series, 60 V, 20 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR20L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20L60CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1072457-MBR20L60CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 380μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Schottky Barrier Rectifier, L-Series, 60 V, 20 A
DIODE ARR SCHOTT 60V 10A TO220
Schottky Diodes & Rectifiers 20A 60V L SERIES
SCHOTTKY RECTIFIER, CMN CTHD, 20A TO-220; Diode Case Style:TO-220; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Features:L Series 60V, 20A Schottky; Filter Terminals:Solder; Forward Current If(AV):20A; No. of Pins:3 RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 60V TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-MBR20L60CTG | MBR20L60CTG-ND | 1072457-MBR20L60CTG | MBR20L60CTG | MBR20L60CTG | MBR20L60CTG | 46P8073 | MBR20L60CTG |
| Product Name | Schottky 60 V 20 A TO-220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR20L60CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Cmn Cthd, 20A To-220; Diode Case Style Onsemi | Diode Arrays | |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; TO-220 3 LEAD STANDARD | TO-220 | TO-220-3 | TO-220 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 10 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Arrangement | Common Catode | Common Catode |