Diode Schottky 50V 3A Surface Mount DPAK
Schottky Barrier Rectifier, 50 V, 3.0 A
3A 50V Schottky Rectifier, DPAK, Single Product overview: MBRD350G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD350G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1076552-MBRD350G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Alternative Parts (Cross-Reference): MBRD350T4G; MBRD320T4G; MBRD330T4G; 30WQ06FNTRPBF;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSMBRD350G,2156-
Base Product Number: MBRD350
Product Status: Obsolete
SCHOTTKY RECTIFIER, 3A, 50V, D-PAK; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 50V 3A DPAK
Schottky Diodes & Rectifiers 3A 50V
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRD350G-ND | MBRD350G | 280-MBRD350G | 1076552-MBRD350G | 41K9976 | MBRD350G | MBRD350G |
| Product Name | Single Diodes | Schottky 3A 50V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Rectifier, 3A, 50V, D-Pak; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | DPAK; DPAK | Rail/Tube | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | DPAK; DPAK | ||
| Life Cycle Stage | Obsolete | Removed | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 3 amps |