onsemi Single Diodes NSR0530HT1G

Description
500 mA, 30 V, Schottky Diode
Request a Quote Datasheet
Description
500 mA, 30 V, Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSR0530HT1G - Rochester Electronics
Newburyport, MA, United States
500 mA, 30 V, Schottky Diode

500 mA, 30 V, Schottky Diode

Supplier's Site Datasheet
Single Diodes - NSR0530HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0530HT1GOSTR-ND
Single Diodes NSR0530HT1GOSTR-ND
Diode Schottky 30V 500mA (DC) Surface Mount SOD-323

Diode Schottky 30V 500mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0530HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0530HT1GOSCT-ND
Single Diodes NSR0530HT1GOSCT-ND
Diode Schottky 30V 500mA (DC) Surface Mount SOD-323

Diode Schottky 30V 500mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0530HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0530HT1GOSDKR-ND
Single Diodes NSR0530HT1GOSDKR-ND
Diode Schottky 30V 500mA (DC) Surface Mount SOD-323

Diode Schottky 30V 500mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9209880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9209880
Schottky Diodes & Rectifiers 9209880
onsemi NSR0530HT1G Diode

onsemi NSR0530HT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9209880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9209880P
Schottky Diodes & Rectifiers 9209880P
onsemi NSR0530HT1G Diode

onsemi NSR0530HT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1630277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630277
Schottky Diodes & Rectifiers 1630277
onsemi NSR0530HT1G Diode

onsemi NSR0530HT1G Diode

Supplier's Site
Singapore, Singapore
Schottky 30V 500mA Diode and Rectifier
280-NSR0530HT1G
Schottky 30V 500mA Diode and Rectifier 280-NSR0530HT1G
30V 500mA Schottky Rectifier Diode Product overview: NSR0530HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0530HT1G can be used for catalog matching and distributor lookup.

30V 500mA Schottky Rectifier Diode Product overview: NSR0530HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0530HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0530HT1G - 1083630-NSR0530HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0530HT1G
1083630-NSR0530HT1G
Diodes, Rectifiers - Single - NSR0530HT1G 1083630-NSR0530HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083630-NSR0530HT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 620mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 30V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: NSR0530H Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0530WS-TP; XBS053V13R; RB551V-30-TP; RB551V-40-M0 RQG; Introduction Date: June 29, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083630-NSR0530HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 620mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: NSR0530H
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B0530WS-TP; XBS053V13R; RB551V-30-TP; RB551V-40-M0 RQG;
Introduction Date: June 29, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0530HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0530HT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0530HT1G
DIODE SCHOTTKY 30V 500MA SOD323

DIODE SCHOTTKY 30V 500MA SOD323

Supplier's Site
Schottky Rectifier, 0.5A, 30V, Sod-323; Repetitive Peak Reverse Voltage Onsemi - 75Y1884 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 0.5A, 30V, Sod-323; Repetitive Peak Reverse Voltage Onsemi
75Y1884
Schottky Rectifier, 0.5A, 30V, Sod-323; Repetitive Peak Reverse Voltage Onsemi 75Y1884
SCHOTTKY RECTIFIER, 0.5A, 30V, SOD-323; Repetitive Peak Reverse Voltage:30V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:620mV; Forward Surge Current:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 0.5A, 30V, SOD-323; Repetitive Peak Reverse Voltage:30V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:620mV; Forward Surge Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 0.5A, 30V, Sod-323; Repetitive Reverse Voltage Vrrm Max Onsemi - 85AC2099 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 0.5A, 30V, Sod-323; Repetitive Reverse Voltage Vrrm Max Onsemi
85AC2099
Schottky Rectifier, 0.5A, 30V, Sod-323; Repetitive Reverse Voltage Vrrm Max Onsemi 85AC2099
SCHOTTKY RECTIFIER, 0.5A, 30V, SOD-323; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 0.5A, 30V, SOD-323; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NSR0530HT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR0530HT1G
Diodes >> Schottky Barrier Diodes (SBD) NSR0530HT1G
30V Single 520mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

30V Single 520mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0530HT1G
Schottky Diodes & Rectifiers NSR0530HT1G
Schottky Diodes & Rectifiers 0.5 A 30 V SOD-323 S

Schottky Diodes & Rectifiers 0.5 A 30 V SOD-323 S

Buy Now Datasheet
Single Diodes - NSR0530HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0530HT1G
Single Diodes NSR0530HT1G
DIODE SCHOTTKY 30V 500MA SOD323

DIODE SCHOTTKY 30V 500MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number NSR0530HT1G NSR0530HT1GOSTR-ND 9209880 9209880P 280-NSR0530HT1G 1083630-NSR0530HT1G NSR0530HT1G 75Y1884 85AC2099 NSR0530HT1G NSR0530HT1G NSR0530HT1G
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 30V 500mA Diode and Rectifier Diodes, Rectifiers - Single - NSR0530HT1G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 0.5A, 30V, Sod-323; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 0.5A, 30V, Sod-323; Repetitive Reverse Voltage Vrrm Max Onsemi Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Single Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323-2 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data