Rochester Electronics Datasheets for Diode Arrays

Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes. In general, diode arrays use four or more diodes in a single package.
Diode Arrays: Learn more

Product Name Notes
4 CHANNEL TVS ARRAY
74S1051 12-Bit Schottky Barrier Diode Bus-Termination Array
74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array
8 CHANNEL TVS ARRAY
Diode Array 2N-Channel, 30V, 8A
DIODE ARRAY GP 100V 200MA SC70-3
DIODE ARRAY GP 200V 8A TO220FP
DIODE ARRAY GP 20V 100MA 3MCP
DIODE ARRAY GP 80V 100MA 3MCP
DIODE ARRAY GP 80V 100MA 6TCP
DIODE ARRAY SCHOTTKY 100V SMPFD
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARRAY SCHOTTKY 30V 1A 5CPH
DIODE ARRAY SCHOTTKY 30V SOT23-3
DIODE ARRAY SCHOTTKY 40V SMPFD
DIODE ARRAY SCHOTTKY 40V SOT23
DIODE ARRAY SCHOTTKY 60V 3A DPAK
DIODE ARRAY SCHOTTKY 60V 4A TPFA
DIODE ARRAY SCHOTTKY 90V TO220AB
DIODE ARRAY SW 100V 100MA SC75
Diode Termination Array, 10-Line, CMOS, PDSO14
Diode Termination Array, 12-Line, PDIP16
Diode Termination Array, 16-Line, 50ohm, PDSO20
Diode Termination Array, 16-Line, CMOS, PDSO20
Diode Termination Array, 16-Line, PDIP20
Diode Termination Array, 16-Line, PDSO20
Diode Termination Array, 8-Line, PDSO16
Diode, 16BIT Schottky Barrier Diode Bus-Termination Array
ESD Clamp Array For High Speed Data Line Protection
ESD Protection, USB3.0 ESD Protection Array
Extremely low capacitance bidirectional ESD protection diode array
Extremely low capacitance unidirectional ESD protection diode array
FFSH1665ADN - Rectifier Array Silicon Carbide Schottky 650V 11A
Low Clamping Voltage Surge Protection Diode Array
PESD3V3S - Fivefold ESD protection diode arrays (Special MArking)
PESD4V0X2UM - Extremely low capacitance unidirectional ESD protection diode array
Rectifier Array Schottky 100V 20A TO-220-3
Rectifier Array Schottky 20V 1A 5-SMD
Rectifier Array Schottky 30V 2A 8-SMD
Surge protector Array