Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-247-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 022395-MBR3050PT
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Manufacturer Device Package: TO-247AD
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 20A
Current - Reverse Leakage @ Vr: 5mA @ 50V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 50V, TO-247AD
DIODE ARR SCHOTT 50V 20A TO247AD
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR3050PT-ND | 022395-MBR3050PT | MBR3050PT | MBR3050PT |
| Product Name | Diode Arrays | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | TO-3; TO-247 | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.7500 volts | 0.7500 volts |