2.0 A Schottky Rectifier 40 V, SMB, 2500-REEL Product overview: NRVBSS24T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBSS24T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232172-NRVBSS24T3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Diode Schottky 40V 2A Surface Mount SMB
2.0 A Schottky Rectifier 40 V
Schottky Diodes & Rectifiers Schottky Rectifier 2A
SCHOTTKY RECT, AEC-Q101, 40V, DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A SMB
DIODE SCHOTTKY 40V 2A SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NRVBSS24T3G | 1232172-NRVBSS24T3G | NRVBSS24T3GOSTR-ND | NRVBSS24T3G | NRVBSS24T3G | 42AC1816 | NRVBSS24T3G | NRVBSS24T3G |
| Product Name | Schottky 2.0 A 40 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVBSS24T3G | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 40V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Tape and Reel | SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 2 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |