onsemi Schottky 5.0 A 40 V Diode and Rectifier MBR540MFST1G

Description
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR540MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR540MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 5.0 A 40 V Diode and Rectifier
280-MBR540MFST1G
Schottky 5.0 A 40 V Diode and Rectifier 280-MBR540MFST1G
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR540MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540MFST1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR540MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR540MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR540MFST1GOSTR-ND
Single Diodes MBR540MFST1GOSTR-ND
Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR540MFST1G - 925991-MBR540MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR540MFST1G
925991-MBR540MFST1G
Diodes, Rectifiers - Single - MBR540MFST1G 925991-MBR540MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 925991-MBR540MFST1G Features: Diode Schottky 40 V 5A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: MBR540 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBR540MFST1GOSCT, MBR540MFST1G-ND, MBR540MFST1GOSTR, MBR540MFST1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 925991-MBR540MFST1G
Features: Diode Schottky 40 V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBR540
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR540MFST1GOSCT, MBR540MFST1G-ND, MBR540MFST1GOSTR, MBR540MFST1GOSDKR

Buy Now Datasheet
 - MBR540MFST1G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V

Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR540MFST1G
Schottky Diodes & Rectifiers MBR540MFST1G
Schottky Diodes & Rectifiers 5A 40V SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 5A 40V SCHOTTKY RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR540MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR540MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR540MFST1G
DIODE SCHOTTKY 40V 5A 5DFN

DIODE SCHOTTKY 40V 5A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBR540MFST1G MBR540MFST1GOSTR-ND 925991-MBR540MFST1G MBR540MFST1G MBR540MFST1G MBR540MFST1G
Product Name Schottky 5.0 A 40 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBR540MFST1G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data