onsemi Schottky Diodes & Rectifiers MBRD660CTT4G

Description
6A 60V Schottky Rectifier, MBRD660CTT4G
Request a Quote Datasheet
Description
6A 60V Schottky Rectifier, MBRD660CTT4G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 463559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463559
Schottky Diodes & Rectifiers 463559
6A 60V Schottky Rectifier, MBRD660CTT4G

6A 60V Schottky Rectifier, MBRD660CTT4G

Supplier's Site
Schottky Diodes & Rectifiers - 463559P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463559P
Schottky Diodes & Rectifiers 463559P
6A 60V Schottky Rectifier, MBRD660CTT4G

6A 60V Schottky Rectifier, MBRD660CTT4G

Supplier's Site
Schottky Diodes & Rectifiers - 1220076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1220076
Schottky Diodes & Rectifiers 1220076
6A 60V Schottky Rectifier, MBRD660CTT4G

6A 60V Schottky Rectifier, MBRD660CTT4G

Supplier's Site
Diode Arrays - MBRD660CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD660CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD660CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
Schottky 60V 6A DPAK Diode and Rectifier
286-MBRD660CTT4G
Schottky 60V 6A DPAK Diode and Rectifier 286-MBRD660CTT4G
60V 6A Schottky Rectifier, DPAK, Common Cathode Product overview: MBRD660CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTT4G can be used for catalog matching and distributor lookup.

60V 6A Schottky Rectifier, DPAK, Common Cathode Product overview: MBRD660CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBRD660CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 6 A, 60 V

Schottky Power Rectifier, Switch-mode, 6 A, 60 V

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRD660CTT4G - 022430-MBRD660CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD660CTT4G
022430-MBRD660CTT4G
Diodes, Rectifiers - Arrays - MBRD660CTT4G 022430-MBRD660CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022430-MBRD660CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Family Name: MBRD660CT Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR660CTT4G; NRVBD660CTT4G; SBRV660VCTT4G; SBRV640VCTT4G; Introduction Date: May 05, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022430-MBRD660CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: MBRD660CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR660CTT4G; NRVBD660CTT4G; SBRV660VCTT4G; SBRV640VCTT4G;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Diode Arrays - MBRD660CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRD660CTT4G
Diode Arrays MBRD660CTT4G
DIODE ARRAY SCHOTTKY 60V 3A DPAK

DIODE ARRAY SCHOTTKY 60V 3A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD660CTT4G
Schottky Diodes & Rectifiers MBRD660CTT4G
Schottky Diodes & Rectifiers 6A 60V

Schottky Diodes & Rectifiers 6A 60V

Buy Now Datasheet
Schottky Rectifier, Common Cathode, 6A, D-Pack; Repetitive Peak Reverse Voltage Onsemi - 88H4671 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 6A, D-Pack; Repetitive Peak Reverse Voltage Onsemi
88H4671
Schottky Rectifier, Common Cathode, 6A, D-Pack; Repetitive Peak Reverse Voltage Onsemi 88H4671
SCHOTTKY RECTIFIER, COMMON CATHODE, 6A, D-PACK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 6A, D-PACK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 6A, 60V, To-252-3, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 85W2811 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 6A, 60V, To-252-3, Full Reel; Repetitive Peak Reverse Voltage Onsemi
85W2811
Diode, Schottky, 6A, 60V, To-252-3, Full Reel; Repetitive Peak Reverse Voltage Onsemi 85W2811
DIODE, SCHOTTKY, 6A, 60V, TO-252-3, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 6A, 60V, TO-252-3, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD660CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD660CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRD660CTT4G
DIODE ARRAY SCHOTTKY 60V 3A DPAK

DIODE ARRAY SCHOTTKY 60V 3A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 463559 463559P MBRD660CTT4GOSCT-ND 286-MBRD660CTT4G MBRD660CTT4G 022430-MBRD660CTT4G MBRD660CTT4G MBRD660CTT4G 88H4671 85W2811 MBRD660CTT4G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Schottky 60V 6A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - MBRD660CTT4G Diode Arrays Schottky Diodes & Rectifiers Schottky Rectifier, Common Cathode, 6A, D-Pack; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 6A, 60V, To-252-3, Full Reel; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package DPAK; Dpak (to-252) TO-252 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape and Reel DPAK; DPAK (SINGLE GAUGE) TO-252 DPAK; DPAK-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK DPAK; TO-252 (DPAK) DPAK; TO-252 (DPAK) DPAK
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Diode Applications Rectifier; Switching
Unlock Full Specs
to access all available technical data