Rochester Electronics Diodes, Rectifiers - Single - MBRD360G MBRD360G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926005-MBRD360G Series: SWITCHMODE™ Features: Diode Schottky 60 V 3A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DPAK Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926005-MBRD360G Series: SWITCHMODE™ Features: Diode Schottky 60 V 3A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DPAK Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRD360G - 926005-MBRD360G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD360G
926005-MBRD360G
Diodes, Rectifiers - Single - MBRD360G 926005-MBRD360G
Manufacturer: ON Semiconductor Win Source Part Number: 926005-MBRD360G Series: SWITCHMODE™ Features: Diode Schottky 60 V 3A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DPAK Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 926005-MBRD360G
Series: SWITCHMODE™
Features: Diode Schottky 60 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DPAK
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 926005-MBRD360G
Product Name Diodes, Rectifiers - Single - MBRD360G
Package DPAK; DPAK
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier dual diode - BAT74S,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.6300 volts
View Details