Schottky Power Rectifier, Switch-mode, 35 V, 10 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NRVBD1035CTLT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35 V, 10 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, 10 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD1035CTLT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232164-NRVBD1035CTL
Series: SWITCHMODE
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 35V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: NRVBD1035CTL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-3
Voltage - Forward (Vf) (Maximum) @ If: 470mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): RB088BM-30FH; RB088BM-30FHTL; VS-6CWQ03FNPbF;
Introduction Date: January 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 35V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Power Rectifier, Switch-mode, 35 V, 10 A
DIODE ARRAY SCHOTTKY 35V 5A DPAK
DIODE ARRAY SCHOTTKY 35V 5A DPAK
Schottky Diodes & Rectifiers REC 10A 35V SCHOTTKY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-NRVBD1035CTLT4G | 1232164-NRVBD1035CTLT4G | 488-NRVBD1035CTLT4GTR-ND | NRVBD1035CTLT4G | NRVBD1035CTLT4G | NRVBD1035CTLT4G | NRVBD1035CTLT4G |
| Product Name | Schottky 35 V 10 A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - NRVBD1035CTLT4G | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | TO-252 | |
| RoHS Compliant | RoHS | ||||||
| IO | 5 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Schottky; Schottky | Schottky |