Manufacturer: ON Semiconductor
Win Source Part Number: 122299-MMSD301T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 25V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: MMSD301
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): SMMSD301T1G; MMSD301; MMSD301T1;
Introduction Date: June 24, 1997
ECCN: EAR99
Country of Origin: China , Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Sensing & Instrumentation, Industrial
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Schottky RF Diode 30V 225mW SOD-123 SMD Product overview: MMSD301T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 225mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 225mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD301T1G can be used for catalog matching and distributor lookup.
200 mA, 30 V, RF Schottky Diode UHF
DIODE SCHOTTKY 30V 200MA SOD123
Schottky Diodes & Rectifiers 30V 225mW Single
DIODE SCHOTTKY 30V 200MA SOD123
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-123, FULL REEL; Diode Configuration:Single
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-123; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Diodes | Rectifiers | RF Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 122299-MMSD301T1G | MMSD301T1GOSDKR-ND | 280-MMSD301T1G | MMSD301T1G | MMSD301T1G | MMSD301T1G | MMSD301T1G | 26K4563 |
| Product Name | Diodes, Rectifiers - Single - MMSD301T1G | Single Diodes | Schottky SMD 30V 225mW Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 200Ma, 30V, Sod-123, Full Reel; Diode Configuration Onsemi | |
| Configuration | Single | |||||||
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts |