onsemi Schottky SMD 2.0 A 60 V Diode and Rectifier NRVBS260NT3G

Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package, 2500-REEL Product overview: NRVBS260NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS260NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package, 2500-REEL Product overview: NRVBS260NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS260NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 2.0 A 60 V Diode and Rectifier
280-NRVBS260NT3G
Schottky SMD 2.0 A 60 V Diode and Rectifier 280-NRVBS260NT3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package, 2500-REEL Product overview: NRVBS260NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS260NT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package, 2500-REEL Product overview: NRVBS260NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS260NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-NRVBS260NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-NRVBS260NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Buy Now Datasheet
Single Diodes - 488-NRVBS260NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 968611-NRVBS260NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
968611-NRVBS260NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 968611-NRVBS260NT3G
Win Source Part Number: 968611-NRVBS260NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-NRVBS260NT3GTR Base Product Number: NRVBS260

Win Source Part Number: 968611-NRVBS260NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVBS260NT3GTR
Base Product Number: NRVBS260

Buy Now Datasheet
 - NRVBS260NT3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package

Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package

Supplier's Site Datasheet
Single Diodes - NRVBS260NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBS260NT3G
Single Diodes NRVBS260NT3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS260NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS260NT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS260NT3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-NRVBS260NT3G 488-NRVBS260NT3GTR-ND 968611-NRVBS260NT3G NRVBS260NT3G NRVBS260NT3G NRVBS260NT3G
Product Name Schottky SMD 2.0 A 60 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
trr 4 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 10 A low leakage current Schottky barrier rectifier - PMEG100V100ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details