onsemi Schottky 0.1A Diode and Rectifier NSR01F30NXT5G

Description
RECTIFIER DIODE, SCHOTTKY, 0.1A, Product overview: NSR01F30NXT5G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01F30NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECTIFIER DIODE, SCHOTTKY, 0.1A, Product overview: NSR01F30NXT5G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01F30NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.1A Diode and Rectifier - 280-NSR01F30NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.1A Diode and Rectifier
280-NSR01F30NXT5G
Schottky 0.1A Diode and Rectifier 280-NSR01F30NXT5G
RECTIFIER DIODE, SCHOTTKY, 0.1A, Product overview: NSR01F30NXT5G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01F30NXT5G can be used for catalog matching and distributor lookup.

RECTIFIER DIODE, SCHOTTKY, 0.1A, Product overview: NSR01F30NXT5G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01F30NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR01F30NXT5G - 025699-NSR01F30NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR01F30NXT5G
025699-NSR01F30NXT5G
Diodes, Rectifiers - Single - NSR01F30NXT5G 025699-NSR01F30NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 025699-NSR01F30NXT5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 7pF @ 5V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (0.60x0.30) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025699-NSR01F30NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 7pF @ 5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (0.60x0.30)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - NSR01F30NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
Single Diodes - NSR01F30NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
Single Diodes - NSR01F30NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
 - NSR01F30NXT5G - Rochester Electronics
Newburyport, MA, United States
100 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode

100 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode

Supplier's Site Datasheet
 - NSR01F30NXT5G - Rochester Electronics
Newburyport, MA, United States
100 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode

100 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode

Supplier's Site Datasheet
Single Diodes - NSR01F30NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR01F30NXT5G
Single Diodes NSR01F30NXT5G
DIODE SCHOTTKY 30V 100MA 2DSN

DIODE SCHOTTKY 30V 100MA 2DSN

Supplier's Site Datasheet
Diode, Full Reel; Diode Configuration Onsemi - 15R4687 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
15R4687
Diode, Full Reel; Diode Configuration Onsemi 15R4687
DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:500mV; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:0201 RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:500mV; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:0201 RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Auto, 30V, 0.1A, Dsn; Diode Configuration Onsemi - 14AC4754 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Auto, 30V, 0.1A, Dsn; Diode Configuration Onsemi
14AC4754
Diode, Schottky, Auto, 30V, 0.1A, Dsn; Diode Configuration Onsemi 14AC4754
DIODE, SCHOTTKY, AUTO, 30V, 0.1A, DSN; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:4A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AUTO, 30V, 0.1A, DSN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:4A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR01F30NXT5G
Schottky Diodes & Rectifiers NSR01F30NXT5G
Schottky Diodes & Rectifiers 0201 FC SCHOTTKY DIODES

Schottky Diodes & Rectifiers 0201 FC SCHOTTKY DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR01F30NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR01F30NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR01F30NXT5G
DIODE SCHOTTKY 30V 100MA 2DSN

DIODE SCHOTTKY 30V 100MA 2DSN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-NSR01F30NXT5G 025699-NSR01F30NXT5G NSR01F30NXT5GOSCT-ND NSR01F30NXT5G NSR01F30NXT5G 15R4687 14AC4754 NSR01F30NXT5G NSR01F30NXT5G
Product Name Schottky 0.1A Diode and Rectifier Diodes, Rectifiers - Single - NSR01F30NXT5G Single Diodes Single Diodes Diode, Full Reel; Diode Configuration Onsemi Diode, Schottky, Auto, 30V, 0.1A, Dsn; Diode Configuration Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk 2-DSN (0.60x0.30) DSN2, 0.6x0.3, 0.4P, (0201) 0201 (0603 Metric) 0201 (0603 metric)
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data