onsemi Single Diodes NSR0230M2T5G

Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-723
Request a Quote
Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-723
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSR0230M2T5G is a Schottky barrier diode designed for high-speed switching applications, circuit protection, and voltage clamping. It features a maximum reverse voltage of 30V and a forward current rating of 200mA, with a peak forward surge current capability of 1A. The diode exhibits an extremely low forward voltage drop of 0.325V at 10mA, which helps minimize conduction losses. It is housed in a compact SOD-723 surface mount package, making it suitable for space-constrained applications such as handheld devices. The device is AEC qualified, indicating its suitability for automotive applications, and is Pb-free, aligning with environmental standards. The operating temperature range is from -55°C to +125°C, ensuring reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The NSR0230M2T5G is a Schottky barrier diode designed for high-speed switching applications, circuit protection, and voltage clamping. It features a maximum reverse voltage of 30V and a forward current rating of 200mA, with a peak forward surge current capability of 1A. The diode exhibits an extremely low forward voltage drop of 0.325V at 10mA, which helps minimize conduction losses. It is housed in a compact SOD-723 surface mount package, making it suitable for space-constrained applications such as handheld devices. The device is AEC qualified, indicating its suitability for automotive applications, and is Pb-free, aligning with environmental standards. The operating temperature range is from -55°C to +125°C, ensuring reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NSR0230M2T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-723

Diode Schottky 30V 200mA (DC) Surface Mount SOD-723

Buy Now Datasheet
Single Diodes - 488-NSR0230M2T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-723

Diode Schottky 30V 200mA (DC) Surface Mount SOD-723

Buy Now Datasheet
Single Diodes - 488-NSR0230M2T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-723

Diode Schottky 30V 200mA (DC) Surface Mount SOD-723

Buy Now Datasheet
Diodes, Rectifiers - Single - NSR0230M2T5G - 060567-NSR0230M2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0230M2T5G
060567-NSR0230M2T5G
Diodes, Rectifiers - Single - NSR0230M2T5G 060567-NSR0230M2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 060567-NSR0230M2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-723 Alternative Parts (Cross-Reference): RB520SM-40T2R; NSR0230P2T5G; RB521S30T1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060567-NSR0230M2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-723
Alternative Parts (Cross-Reference): RB520SM-40T2R; NSR0230P2T5G; RB521S30T1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NSR0230M2T5G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Barrier Diode, Low VF

200 mA, 30 V, Schottky Barrier Diode, Low VF

Supplier's Site Datasheet
Schottky 200mA 30V Diode and Rectifier - 280-NSR0230M2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200mA 30V Diode and Rectifier
280-NSR0230M2T5G
Schottky 200mA 30V Diode and Rectifier 280-NSR0230M2T5G
200mA 30V Schottky Diode, Low VF, SOD-723 Product overview: NSR0230M2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0230M2T5G can be used for catalog matching and distributor lookup.

200mA 30V Schottky Diode, Low VF, SOD-723 Product overview: NSR0230M2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0230M2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0230M2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0230M2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0230M2T5G
DIODE SCHOTTKY 30V 200MA SOD723

DIODE SCHOTTKY 30V 200MA SOD723

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0230M2T5G
Schottky Diodes & Rectifiers NSR0230M2T5G
Schottky Diodes & Rectifiers SSS DIODE SOD723

Schottky Diodes & Rectifiers SSS DIODE SOD723

Buy Now Datasheet
Schottky Rectifier, 200Ma, 30V, Sod-723, Full Reel; Diode Configuration Onsemi - 02M9899 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-723, Full Reel; Diode Configuration Onsemi
02M9899
Schottky Rectifier, 200Ma, 30V, Sod-723, Full Reel; Diode Configuration Onsemi 02M9899
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-723, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-723, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 30V, Sod-723; Diode Configuration Onsemi - 99Y2056 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, Sod-723; Diode Configuration Onsemi
99Y2056
Diode, Schottky, 30V, Sod-723; Diode Configuration Onsemi 99Y2056
DIODE, SCHOTTKY, 30V, SOD-723; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C; DiodeRoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, SOD-723; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C; DiodeRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - NSR0230M2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0230M2T5G
Single Diodes NSR0230M2T5G
DIODE SCHOTTKY 30V 200MA SOD723

DIODE SCHOTTKY 30V 200MA SOD723

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 488-NSR0230M2T5GCT-ND 060567-NSR0230M2T5G NSR0230M2T5G 280-NSR0230M2T5G NSR0230M2T5G NSR0230M2T5G 02M9899 99Y2056 NSR0230M2T5G
Product Name Single Diodes Diodes, Rectifiers - Single - NSR0230M2T5G Schottky 200mA 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 200Ma, 30V, Sod-723, Full Reel; Diode Configuration Onsemi Diode, Schottky, 30V, Sod-723; Diode Configuration Onsemi Single Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Obsolete(EOL) Active Active
Package SOD-723 SOD-723 2 LEAD Tape and Reel SOD-723 SOD-723
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data