onsemi Diodes, Rectifiers - Single - NRVB440MFSWFT3G NRVB440MFSWFT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929349-NRVB440MFSWFT 3G Features: Diode Schottky 40 V 4A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB440 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB440MFSWFT3G-ND, NRVB440MFSWFT3GOSDKR , NRVB440MFSWFT3GOSTR, NRVB440MFSWFT3GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929349-NRVB440MFSWFT 3G Features: Diode Schottky 40 V 4A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB440 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB440MFSWFT3G-ND, NRVB440MFSWFT3GOSDKR , NRVB440MFSWFT3GOSTR, NRVB440MFSWFT3GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVB440MFSWFT3G - 929349-NRVB440MFSWFT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB440MFSWFT3G
929349-NRVB440MFSWFT3G
Diodes, Rectifiers - Single - NRVB440MFSWFT3G 929349-NRVB440MFSWFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929349-NRVB440MFSWFT 3G Features: Diode Schottky 40 V 4A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB440 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB440MFSWFT3G-ND, NRVB440MFSWFT3GOSDKR , NRVB440MFSWFT3GOSTR, NRVB440MFSWFT3GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 929349-NRVB440MFSWFT3G
Features: Diode Schottky 40 V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB440
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVB440MFSWFT3G-ND, NRVB440MFSWFT3GOSDKR, NRVB440MFSWFT3GOSTR, NRVB440MFSWFT3GOSCT

Buy Now Datasheet
Single Diodes - NRVB440MFSWFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB440MFSWFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB440MFSWFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
Schottky 4.0 A 40 V Diode and Rectifier
280-NRVB440MFSWFT3G
Schottky 4.0 A 40 V Diode and Rectifier 280-NRVB440MFSWFT3G
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NRVB440MFSWFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB440MFSWFT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NRVB440MFSWFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB440MFSWFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NRVB440MFSWFT3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V

Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V

Supplier's Site Datasheet
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 11X3680 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi
11X3680
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi 11X3680
SCHOTTKY RECTIFIER, 40V, 4A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:650mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 4A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:650mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB440MFSWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB440MFSWFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB440MFSWFT3G
DIODE SCHOTTKY 40V 4A 5DFN

DIODE SCHOTTKY 40V 4A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB440MFSWFT3G
Schottky Diodes & Rectifiers NRVB440MFSWFT3G
Schottky Diodes & Rectifiers Schottky Pwr Rectifr Switchmode

Schottky Diodes & Rectifiers Schottky Pwr Rectifr Switchmode

Buy Now Datasheet
Single Diodes - NRVB440MFSWFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB440MFSWFT3G
Single Diodes NRVB440MFSWFT3G
DIODE SCHOTTKY 40V 4A 5DFN

DIODE SCHOTTKY 40V 4A 5DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 929349-NRVB440MFSWFT3G NRVB440MFSWFT3GOSDKR-ND 280-NRVB440MFSWFT3G NRVB440MFSWFT3G 11X3680 NRVB440MFSWFT3G NRVB440MFSWFT3G NRVB440MFSWFT3G
Product Name Diodes, Rectifiers - Single - NRVB440MFSWFT3G Single Diodes Schottky 4.0 A 40 V Diode and Rectifier Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package 5-DFN (5x6) (8-SOFL) Tape and Reel DFN5 5X6, 1.27P (SO 8FL) DFN SO-8 FL 8-PowerTDFN, 5 Leads
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS
IO 4 amps
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data