onsemi Schottky SMD 3.0 A 20 V Diode and Rectifier MBRA320T3G

Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRA320T3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V

Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V

Supplier's Site Datasheet
Singapore, Singapore
Schottky SMD 3.0 A 20 V Diode and Rectifier
280-MBRA320T3G
Schottky SMD 3.0 A 20 V Diode and Rectifier 280-MBRA320T3G
Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V, SMA, 5000-REEL Product overview: MBRA320T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA320T3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V, SMA, 5000-REEL Product overview: MBRA320T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA320T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRA320T3G - 044287-MBRA320T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA320T3G
044287-MBRA320T3G
Diodes, Rectifiers - Single - MBRA320T3G 044287-MBRA320T3G
Manufacturer: ON Semiconductor Win Source Part Number: 044287-MBRA320T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 044287-MBRA320T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Single Diodes - MBRA320T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA320T3GOSTR-ND
Single Diodes MBRA320T3GOSTR-ND
Diode Schottky 20V 3A Surface Mount SMA

Diode Schottky 20V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA320T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRA320T3G
Single Diodes MBRA320T3G
DIODE SCHOTTKY 20V 3A SMA

DIODE SCHOTTKY 20V 3A SMA

Supplier's Site Datasheet
Schottky Rectifier, 3A 20V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 01P4630 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 20V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
01P4630
Schottky Rectifier, 3A 20V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 01P4630
SCHOTTKY RECTIFIER, 3A 20V DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 20V DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rectifier, 3A 20V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi - 99Y8186 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 3A 20V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
99Y8186
Diode, Rectifier, 3A 20V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi 99Y8186
DIODE, RECTIFIER, 3A 20V DO-214AC; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, RECTIFIER, 3A 20V DO-214AC; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA320T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA320T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRA320T3G
DIODE SCHOTTKY 20V 3A SMA

DIODE SCHOTTKY 20V 3A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRA320T3G
Schottky Diodes & Rectifiers MBRA320T3G
Schottky Diodes & Rectifiers 3A 20V

Schottky Diodes & Rectifiers 3A 20V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number MBRA320T3G 280-MBRA320T3G 044287-MBRA320T3G MBRA320T3GOSTR-ND MBRA320T3G 01P4630 99Y8186 MBRA320T3G MBRA320T3G
Product Name Schottky SMD 3.0 A 20 V Diode and Rectifier Diodes, Rectifiers - Single - MBRA320T3G Single Diodes Single Diodes Schottky Rectifier, 3A 20V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Diode, Rectifier, 3A 20V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SMA; SMA Tape and Reel SMA; SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC SMA SMA
Life Cycle Stage Obsolete Active Last Shipments
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers