onsemi Diodes, Rectifiers - Single - MMSD701T1G MMSD701T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023935-MMSD701T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 35V Capacitance @ Vr, F: 1pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023935-MMSD701T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 35V Capacitance @ Vr, F: 1pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MMSD701T1G - 023935-MMSD701T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMSD701T1G
023935-MMSD701T1G
Diodes, Rectifiers - Single - MMSD701T1G 023935-MMSD701T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023935-MMSD701T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 35V Capacitance @ Vr, F: 1pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023935-MMSD701T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 35V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Automotive

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7930857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7930857
Schottky Diodes & Rectifiers 7930857
Schottky Diode 70V 200mA SOD-123

Schottky Diode 70V 200mA SOD-123

Supplier's Site
Schottky Diodes & Rectifiers - 7930857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7930857P
Schottky Diodes & Rectifiers 7930857P
Schottky Diode 30V 200mA SOD-123

Schottky Diode 30V 200mA SOD-123

Supplier's Site
Schottky Diodes & Rectifiers - 1632198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632198
Schottky Diodes & Rectifiers 1632198
Schottky Diode 70V 200mA SOD-123

Schottky Diode 70V 200mA SOD-123

Supplier's Site
Singapore, Singapore
Schottky 70V 225mW Diode and Rectifier
280-MMSD701T1G
Schottky 70V 225mW Diode and Rectifier 280-MMSD701T1G
Schottky RF Mixer Diode 70V 225mW 2-Pin SOD-123 Product overview: MMSD701T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 225mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 225mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD701T1G can be used for catalog matching and distributor lookup.

Schottky RF Mixer Diode 70V 225mW 2-Pin SOD-123 Product overview: MMSD701T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 225mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 225mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD701T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSD701T1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 70 V, Schottky Diode UHF

200 mA, 70 V, Schottky Diode UHF

Supplier's Site Datasheet
Single Diodes - MMSD701T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD701T1GOSDKR-ND
Single Diodes MMSD701T1GOSDKR-ND
Diode Schottky 70V 200mA (DC) Surface Mount SOD-123

Diode Schottky 70V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MMSD701T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD701T1GOSCT-ND
Single Diodes MMSD701T1GOSCT-ND
Diode Schottky 70V 200mA (DC) Surface Mount SOD-123

Diode Schottky 70V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MMSD701T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD701T1GOSTR-ND
Single Diodes MMSD701T1GOSTR-ND
Diode Schottky 70V 200mA (DC) Surface Mount SOD-123

Diode Schottky 70V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MMSD701T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMSD701T1G
Single Diodes MMSD701T1G
DIODE SCHOTTKY 70V 200MA SOD123

DIODE SCHOTTKY 70V 200MA SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MMSD701T1G
Schottky Diodes & Rectifiers MMSD701T1G
Schottky Diodes & Rectifiers 70V 225mW Single

Schottky Diodes & Rectifiers 70V 225mW Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMSD701T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMSD701T1G
Discrete Semiconductor Products - Diodes - Rectifiers MMSD701T1G
DIODE SCHOTTKY 70V 200MA SOD123

DIODE SCHOTTKY 70V 200MA SOD123

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - MMSD701T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MMSD701T1G
Diodes >> Schottky Barrier Diodes (SBD) MMSD701T1G
70V 1V@10mA 200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

70V 1V@10mA 200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 70V, Sod-123; Diode Configuration Onsemi - 10N9702 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 70V, Sod-123; Diode Configuration Onsemi
10N9702
Schottky Rectifier, 200Ma, 70V, Sod-123; Diode Configuration Onsemi 10N9702
SCHOTTKY RECTIFIER, 200mA, 70V, SOD-123; Diode Configuration:Single ; Reverse Voltage:70V; Forward Current:200mA; Forward Voltage:500mV; Diode Capacitance:0.5pF; Diode Case Style:SOD-123; No. of Pins:2 Pin; Product Range:MMSD7 Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 70V, SOD-123; Diode Configuration:Single; Reverse Voltage:70V; Forward Current:200mA; Forward Voltage:500mV; Diode Capacitance:0.5pF; Diode Case Style:SOD-123; No. of Pins:2 Pin; Product Range:MMSD7 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Schottky Diode, 0.5 Pf, 70V, Sod-123, Full Reel; Diode Configuration Onsemi - 45J1569 - Newark, An Avnet Company
Chicago, IL, United States
Rf Schottky Diode, 0.5 Pf, 70V, Sod-123, Full Reel; Diode Configuration Onsemi
45J1569
Rf Schottky Diode, 0.5 Pf, 70V, Sod-123, Full Reel; Diode Configuration Onsemi 45J1569
RF SCHOTTKY DIODE, 0.5 pF, 70V, SOD-123, FULL REEL; Diode Configuration:Single ; Reverse Voltage:70V; Forward Current:200mA; Forward Voltage:500mV; Diode Capacitance:0.5pF; Diode Case Style:SOD-123; No. of Pins:2 Pin RoHS Compliant: Yes

RF SCHOTTKY DIODE, 0.5 pF, 70V, SOD-123, FULL REEL; Diode Configuration:Single; Reverse Voltage:70V; Forward Current:200mA; Forward Voltage:500mV; Diode Capacitance:0.5pF; Diode Case Style:SOD-123; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers RF Diodes
Product Number 023935-MMSD701T1G 7930857 7930857P 280-MMSD701T1G MMSD701T1G MMSD701T1GOSDKR-ND MMSD701T1G MMSD701T1G MMSD701T1G MMSD701T1G 10N9702 45J1569
Product Name Diodes, Rectifiers - Single - MMSD701T1G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 70V 225mW Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 200Ma, 70V, Sod-123; Diode Configuration Onsemi Rf Schottky Diode, 0.5 Pf, 70V, Sod-123, Full Reel; Diode Configuration Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VF 1 volts 1 volts 1 volts 1 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data