Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 15A TO220AB Product overview: MBR3045STG from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045STG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022394-MBR3045STG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARRAY SCHOTTKY 45V TO220AB
DIODE ARR SCHOTT 45V 15A TO220
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MBR3045STG | MBR3045STGOS-ND | 286-MBR3045STG | 022394-MBR3045STG | MBR3045STG | MBR3045STG |
| Product Name | Diode Arrays | 45V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR3045STG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 |
| Life Cycle Stage | Obsolete | Active | Removed | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |