onsemi Schottky Diodes & Rectifiers MBRS240LT3G

Description
Rect,2.0A,40V,Surfac e MT,MBRS240LT3G
Request a Quote Datasheet
Description
Rect,2.0A,40V,Surfac e MT,MBRS240LT3G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 464013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
464013
Schottky Diodes & Rectifiers 464013
Rect,2.0A,40V,Surfac e MT,MBRS240LT3G

Rect,2.0A,40V,Surface MT,MBRS240LT3G

Supplier's Site
Schottky Diodes & Rectifiers - 464013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
464013P
Schottky Diodes & Rectifiers 464013P
Rect,2.0A,40V,Surfac e MT,MBRS240LT3G

Rect,2.0A,40V,Surface MT,MBRS240LT3G

Supplier's Site
Schottky Diodes & Rectifiers - 1022262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1022262
Schottky Diodes & Rectifiers 1022262
Rect,2.0A,40V,Surfac e MT,MBRS240LT3G

Rect,2.0A,40V,Surface MT,MBRS240LT3G

Supplier's Site
 - MBRS240LT3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V

Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V

Supplier's Site Datasheet
Single Diodes - MBRS240LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS240LT3GOSTR-ND
Single Diodes MBRS240LT3GOSTR-ND
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS240LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS240LT3GOSDKR-ND
Single Diodes MBRS240LT3GOSDKR-ND
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS240LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS240LT3GOSCT-ND
Single Diodes MBRS240LT3GOSCT-ND
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 2A 40V Diode and Rectifier
280-MBRS240LT3G
Schottky SMD 2A 40V Diode and Rectifier 280-MBRS240LT3G
2A 40V Schottky Rectifier, SMB, Surface Mount Product overview: MBRS240LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS240LT3G can be used for catalog matching and distributor lookup.

2A 40V Schottky Rectifier, SMB, Surface Mount Product overview: MBRS240LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS240LT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBRS240LT3G - 022456-MBRS240LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS240LT3G
022456-MBRS240LT3G
Diodes, Rectifiers - Single - MBRS240LT3G 022456-MBRS240LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 022456-MBRS240LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: -55°C to 150°C Family Name: MBRS240L Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B240L; B250; SS25HM4G; Introduction Date: June 24, 1999 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 022456-MBRS240LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Family Name: MBRS240L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B240L; B250; SS25HM4G;
Introduction Date: June 24, 1999
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Power Management

Buy Now Datasheet
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1315 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1315
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1315
SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:430mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:430mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 2A, 40V, 403A; Repetitive Peak Reverse Voltage Onsemi - 83H7274 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 40V, 403A; Repetitive Peak Reverse Voltage Onsemi
83H7274
Schottky Rectifier, 2A, 40V, 403A; Repetitive Peak Reverse Voltage Onsemi 83H7274
SCHOTTKY RECTIFIER, 2A, 40V, 403A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:430mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 40V, 403A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:430mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 2A, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M8760 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi
58M8760
Diode, Schottky, 2A, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi 58M8760
DIODE, SCHOTTKY, 2A, SMB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge Current Ifsm Max:25A;RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, SMB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge Current Ifsm Max:25A;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS240LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS240LT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS240LT3G
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site
Single Diodes - MBRS240LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS240LT3G
Single Diodes MBRS240LT3G
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site Datasheet
RECTIFIER, POWER; 0.5 V (MAX.) @ 25 C SUPPLY; SMB (CASE 403A) - 70099506 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, POWER; 0.5 V (MAX.) @ 25 C SUPPLY; SMB (CASE 403A)
70099506
RECTIFIER, POWER; 0.5 V (MAX.) @ 25 C SUPPLY; SMB (CASE 403A) 70099506
RECTIFIER, POWER; 0.5 V (MAX.) @ 25 C SUPPLY; SMB (CASE 403A)

RECTIFIER, POWER; 0.5 V (MAX.) @ 25 C SUPPLY; SMB (CASE 403A)

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS240LT3G
Schottky Diodes & Rectifiers MBRS240LT3G
Schottky Diodes & Rectifiers 2A 40V Low Vf

Schottky Diodes & Rectifiers 2A 40V Low Vf

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 464013 464013P MBRS240LT3G MBRS240LT3GOSTR-ND 280-MBRS240LT3G 022456-MBRS240LT3G 67R1315 83H7274 58M8760 MBRS240LT3G MBRS240LT3G 70099506 MBRS240LT3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky SMD 2A 40V Diode and Rectifier Diodes, Rectifiers - Single - MBRS240LT3G Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 2A, 40V, 403A; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 2A, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes RECTIFIER, POWER; 0.5 V (MAX.) @ 25 C SUPPLY; SMB (CASE 403A) Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) DO-214AA SMB Tape and Reel SMB; SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) DO-214AA SMB SMB; DO-214AA, SMB SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data