onsemi Single Diodes MBR860MFST1G

Description
Diode Schottky 60V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 60V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR860MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR860MFST1GOSTR-ND
Single Diodes MBR860MFST1GOSTR-ND
Diode Schottky 60V 8A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 8A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
 - MBR860MFST1G - Rochester Electronics
Newburyport, MA, United States
MBR860 - 8A 60V Schottky Diode

MBR860 - 8A 60V Schottky Diode

Supplier's Site Datasheet
Singapore, Singapore
Schottky 8 A 60 V 8A Diode and Rectifier
280-MBR860MFST1G
Schottky 8 A 60 V 8A Diode and Rectifier 280-MBR860MFST1G
8 A, 60 V Schottky Diode in SO-8FL 8A 60V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR860MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 60 V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 60 V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR860MFST1G can be used for catalog matching and distributor lookup.

8 A, 60 V Schottky Diode in SO-8FL 8A 60V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR860MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 60 V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 60 V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR860MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR860MFST1G - 1216188-MBR860MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR860MFST1G
1216188-MBR860MFST1G
Diodes, Rectifiers - Single - MBR860MFST1G 1216188-MBR860MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 1216188-MBR860MFST1G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: 5-DFN (5x6) (8-SOFL) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PowerTDFN, 5 Leads Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 800mV at 8A Current - Reverse Leakage at Vr: 150μA at 60V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216188-MBR860MFST1G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PowerTDFN, 5 Leads
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 8A
Current - Reverse Leakage at Vr: 150μA at 60V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR860MFST1G
Schottky Diodes & Rectifiers MBR860MFST1G
Schottky Diodes & Rectifiers 8.0 A, 60 V SCHOTTKY DIOD

Schottky Diodes & Rectifiers 8.0 A, 60 V SCHOTTKY DIOD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR860MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR860MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR860MFST1G
DIODE SCHOTTKY 60V 8A 5DFN

DIODE SCHOTTKY 60V 8A 5DFN

Supplier's Site
Single Diodes - MBR860MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR860MFST1G
Single Diodes MBR860MFST1G
DIODE SCHOTTKY 60V 8A 5DFN

DIODE SCHOTTKY 60V 8A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number MBR860MFST1GOSTR-ND MBR860MFST1G 280-MBR860MFST1G 1216188-MBR860MFST1G MBR860MFST1G MBR860MFST1G MBR860MFST1G
Product Name Single Diodes Schottky 8 A 60 V 8A Diode and Rectifier Diodes, Rectifiers - Single - MBR860MFST1G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data