Diode Schottky 20V 1A Surface Mount SMA
DIODE SCHOTTKY 20V 1A SMA
DIODE SCHOTTKY 20V 1A SMA
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount
Manufacturer: onsemi
Win Source Part Number: 1325001-NRVBA120ENT3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBA120ENT3GCT,
Base Product Number: NRVBA120
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 20V 1A SMA Product overview: NRVBA120ENT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA120ENT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A SMA
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 488-NRVBA120ENT3GTR-ND | NRVBA120ENT3G | 1325001-NRVBA120ENT3G | 280-NRVBA120ENT3G | NRVBA120ENT3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 20V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |