Schottky Barrier Rectifier Product overview: MBR20S100CT from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20S100CT can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V V(RRM), Silicon, TO-220AB
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1216065-MBR20S100CT
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 286-MBR20S100CT | MBR20S100CT | 1216065-MBR20S100CT |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR20S100CT | |
| Package | TO-220; TO-220AB |