Schottky Barrier Rectifier, 40 V, 6.0 A, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NRVBD640CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD640CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Barrier Rectifier, 40 V, 6.0 A
Manufacturer: ON Semiconductor
Win Source Part Number: 1232165-NRVBD640CTG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 40V 3A DPAK
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-NRVBD640CTG | 488-NRVBD640CTG-ND | NRVBD640CTG | 1232165-NRVBD640CTG | NRVBD640CTG | NRVBD640CTG |
| Product Name | Schottky 40 V 6.0 A DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - NRVBD640CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; DPAK | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |