8A, 40V, SILICON, RECTIFIER DIODE, DO-201AD, PLASTIC, CASE 267-05, 2 PIN Product overview: MBR840RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR840RL can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 8A, 40V, DO-201AD
Diode Schottky 40V 8A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 1216185-MBR840RL
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -65°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 8A
Current - Reverse Leakage at Vr: 1mA at 40V
DIODE SCHOTTKY 40V 8A AXIAL
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR840RL | MBR840RL | MBR840RLOS-ND | 1216185-MBR840RL | MBR840RL |
| Product Name | 8A 40V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR840RL | Discrete Semiconductor Products - Diodes - Rectifiers | |
| RoHS Compliant | RoHS | RoHS |