onsemi Schottky SMD 30V 1A Diode and Rectifier MBRA130LT3G

Description
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
Request a Quote Datasheet
Description
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRA130LT3G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Singapore, Singapore
Schottky SMD 30V 1A Diode and Rectifier
280-MBRA130LT3G
Schottky SMD 30V 1A Diode and Rectifier 280-MBRA130LT3G
30V 1A Schottky Rectifier, SMA, Surface Mount Product overview: MBRA130LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA130LT3G can be used for catalog matching and distributor lookup.

30V 1A Schottky Rectifier, SMA, Surface Mount Product overview: MBRA130LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA130LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRA130LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA130LT3GOSTR-ND
Single Diodes MBRA130LT3GOSTR-ND
Diode Schottky 30V 1A Surface Mount SMA

Diode Schottky 30V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA130LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA130LT3GOSCT-ND
Single Diodes MBRA130LT3GOSCT-ND
Diode Schottky 30V 1A Surface Mount SMA

Diode Schottky 30V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA130LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA130LT3GOSDKR-ND
Single Diodes MBRA130LT3GOSDKR-ND
Diode Schottky 30V 1A Surface Mount SMA

Diode Schottky 30V 1A Surface Mount SMA

Buy Now Datasheet
Schottky Diodes & Rectifiers - 463824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463824
Schottky Diodes & Rectifiers 463824
1A 30V Schottky Rectifier, MBRA130LT3G

1A 30V Schottky Rectifier, MBRA130LT3G

Supplier's Site
Schottky Diodes & Rectifiers - 1021398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1021398
Schottky Diodes & Rectifiers 1021398
1A 30V Schottky Rectifier, MBRA130LT3G

1A 30V Schottky Rectifier, MBRA130LT3G

Supplier's Site
Schottky Diodes & Rectifiers - 463824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463824P
Schottky Diodes & Rectifiers 463824P
1A 30V Schottky Rectifier, MBRA130LT3G

1A 30V Schottky Rectifier, MBRA130LT3G

Supplier's Site
Diodes, Rectifiers - Single - MBRA130LT3G - 022403-MBRA130LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA130LT3G
022403-MBRA130LT3G
Diodes, Rectifiers - Single - MBRA130LT3G 022403-MBRA130LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 022403-MBRA130LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 410mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022403-MBRA130LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Single Diodes - MBRA130LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRA130LT3G
Single Diodes MBRA130LT3G
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRA130LT3G
Schottky Diodes & Rectifiers MBRA130LT3G
Schottky Diodes & Rectifiers 1A 30V

Schottky Diodes & Rectifiers 1A 30V

Buy Now Datasheet
Schottky Rectifier, 1A, 30V, Sma, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1304 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, Sma, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1304
Schottky Rectifier, 1A, 30V, Sma, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1304
SCHOTTKY RECTIFIER, 1A, 30V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:410mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:410mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A 30V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 83H7265 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 30V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
83H7265
Schottky Rectifier, 1A 30V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 83H7265
SCHOTTKY RECTIFIER, 1A 30V DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:410mV; Qualification:AEC-Q1 01 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 30V DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:410mV; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 30V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi - 38K4473 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 30V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi
38K4473
Diode, Schottky, 1A, 30V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi 38K4473
DIODE, SCHOTTKY, 1A, 30V, SMA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:410mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 30V, SMA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:410mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA130LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA130LT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRA130LT3G
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBRA130LT3G 280-MBRA130LT3G MBRA130LT3GOSTR-ND 463824 463824P 022403-MBRA130LT3G MBRA130LT3G MBRA130LT3G 67R1304 38K4473 MBRA130LT3G
Product Name Schottky SMD 30V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBRA130LT3G Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 30V, Sma, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 1A, 30V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package SMA; SMA Tape and Reel Do-214ac (sma) DO-214AC SMA; SMA SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA) DO-214AC
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data