onsemi Diodes, Rectifiers - Arrays - MBRB41H100CT-1G MBRB41H100CT-1G

Description
Schottky Barrier Rectifier, H-Series, 100 V, 40 A
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, H-Series, 100 V, 40 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRB41H100CT-1G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 100 V, 40 A

Schottky Barrier Rectifier, H-Series, 100 V, 40 A

Supplier's Site Datasheet
 - MBRB41H100CT-1G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 100 V, 40 A

Schottky Barrier Rectifier, H-Series, 100 V, 40 A

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB41H100CT-1G - 074313-MBRB41H100CT-1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB41H100CT-1G
074313-MBRB41H100CT-1G
Diodes, Rectifiers - Arrays - MBRB41H100CT-1G 074313-MBRB41H100CT-1G
Manufacturer: ON Semiconductor Win Source Part Number: 074313-MBRB41H100CT- 1G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: I2PAK (TO-262) Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 074313-MBRB41H100CT-1G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK (TO-262)
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky 100 V 40 A Diode and Rectifier - 286-MBRB41H100CT-1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100 V 40 A Diode and Rectifier
286-MBRB41H100CT-1G
Schottky 100 V 40 A Diode and Rectifier 286-MBRB41H100CT-1G
Schottky Barrier Rectifier, H-Series, 100 V, 40 A, MECHANICAL OUTLINE, 50-TUBE Product overview: MBRB41H100CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB41H100CT-1G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, H-Series, 100 V, 40 A, MECHANICAL OUTLINE, 50-TUBE Product overview: MBRB41H100CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB41H100CT-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRB41H100CT-1G-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB41H100CT-1G
Schottky Diodes & Rectifiers MBRB41H100CT-1G
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER 40A 100V H SERIES

Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER 40A 100V H SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB41H100CT-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB41H100CT-1G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB41H100CT-1G
DIODE ARR SCHOTT 100V 20A I2PAK

DIODE ARR SCHOTT 100V 20A I2PAK

Supplier's Site
Schottky Rectifier, 20A 100V To-262; Repetitive Peak Reverse Voltage Onsemi - 50M2082 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 20A 100V To-262; Repetitive Peak Reverse Voltage Onsemi
50M2082
Schottky Rectifier, 20A 100V To-262; Repetitive Peak Reverse Voltage Onsemi 50M2082
SCHOTTKY RECTIFIER, 20A 100V TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Forward Voltage Max:900mV; Diode Case Style:TO-262; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 20A 100V TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Forward Voltage Max:900mV; Diode Case Style:TO-262; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number MBRB41H100CT-1G 074313-MBRB41H100CT-1G 286-MBRB41H100CT-1G MBRB41H100CT-1G-ND MBRB41H100CT-1G MBRB41H100CT-1G 50M2082
Product Name Diodes, Rectifiers - Arrays - MBRB41H100CT-1G Schottky 100 V 40 A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 20A 100V To-262; Repetitive Peak Reverse Voltage Onsemi
Package MECHANICAL OUTLINE I2PAK (TO-262) Rail/Tube TO-262-3 Long Leads, I2PAK, TO-262AA I2PAK TO-262
Life Cycle Stage Obsolete Active Removed
RoHS Compliant RoHS RoHS RoHS
Diode Type Schottky; Schottky
VF 0.8000 volts 0.8000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data