Win Source Part Number: 1000498-NRVBS3201T3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 3 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NRVBS3201T3G-ND,NRVB
Base Product Number: NRVBS3201
Product Status: Obsolete
Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 3.0 A, 200 V
Diode Schottky 200V 3A Surface Mount SMC
Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 3.0 A, 200 V, SMC, 2500-REEL Product overview: NRVBS3201T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS3201T3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 200V 3A SMC
Schottky Diodes & Rectifiers 3A 200V SCHOTTKY IN SMC
DIODE SCHOTTKY 200V 3A SMC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Step Recovery Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1000498-NRVBS3201T3G | NRVBS3201T3G | NRVBS3201T3GOSTR-ND | 280-NRVBS3201T3G | NRVBS3201T3G | NRVBS3201T3G | NRVBS3201T3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky SMD 3.0 A 200 V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-214AB, SMC | SMC | Tape and Reel | DO-214AB, SMC | SMC-2 | ||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | ||||
| trr | 35 ns | 35 ns | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |