onsemi Schottky 1.0 A 30 V Diode and Rectifier NSR10F30NXT5G

Description
1.0 A, 30 V, Schottky Barrier Diode DSN2 0502 Schottky Diode 30 V 1 A, DSN2, 1.4x0.6, 0.75P, 5000-DSFTP Product overview: NSR10F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F30NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 30 V, Schottky Barrier Diode DSN2 0502 Schottky Diode 30 V 1 A, DSN2, 1.4x0.6, 0.75P, 5000-DSFTP Product overview: NSR10F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F30NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.0 A 30 V Diode and Rectifier - 280-NSR10F30NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.0 A 30 V Diode and Rectifier
280-NSR10F30NXT5G
Schottky 1.0 A 30 V Diode and Rectifier 280-NSR10F30NXT5G
1.0 A, 30 V, Schottky Barrier Diode DSN2 0502 Schottky Diode 30 V 1 A, DSN2, 1.4x0.6, 0.75P, 5000-DSFTP Product overview: NSR10F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F30NXT5G can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Barrier Diode DSN2 0502 Schottky Diode 30 V 1 A, DSN2, 1.4x0.6, 0.75P, 5000-DSFTP Product overview: NSR10F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F30NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR10F30NXT5G - 101802-NSR10F30NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR10F30NXT5G
101802-NSR10F30NXT5G
Diodes, Rectifiers - Single - NSR10F30NXT5G 101802-NSR10F30NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 101802-NSR10F30NXT5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: 150°C (Max) Family Name: NSR10F30NX Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1.4x0.6) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR1U30CSP-7; MI1A3-T; Introduction Date: April 30, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 101802-NSR10F30NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Family Name: NSR10F30NX
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (1.4x0.6)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR1U30CSP-7; MI1A3-T;
Introduction Date: April 30, 2010
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - NSR10F30NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 30V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
Single Diodes - NSR10F30NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 30V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
Single Diodes - NSR10F30NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 30V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
 - NSR10F30NXT5G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 30 V, Schottky Barrier Diode DSN2 0502 Schottky Diode 30 V 1 A

1.0 A, 30 V, Schottky Barrier Diode DSN2 0502 Schottky Diode 30 V 1 A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR10F30NXT5G
Schottky Diodes & Rectifiers NSR10F30NXT5G
Schottky Diodes & Rectifiers Schottky Diodes 30V 1A

Schottky Diodes & Rectifiers Schottky Diodes 30V 1A

Buy Now Datasheet
Schottky Rect, 30V, 1A, Dsn2; Repetitive Peak Reverse Voltage Onsemi - 13AC6197 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 30V, 1A, Dsn2; Repetitive Peak Reverse Voltage Onsemi
13AC6197
Schottky Rect, 30V, 1A, Dsn2; Repetitive Peak Reverse Voltage Onsemi 13AC6197
SCHOTTKY RECT, 30V, 1A, DSN2; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DSN; No. of Pins:2Pins; Forward Voltage Max:470mV; Forward Surge Current:18A; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECT, 30V, 1A, DSN2; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DSN; No. of Pins:2Pins; Forward Voltage Max:470mV; Forward Surge Current:18A; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR10F30NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR10F30NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR10F30NXT5G
DIODE SCHOTTKY 30V 1A 2DSN

DIODE SCHOTTKY 30V 1A 2DSN

Supplier's Site
Single Diodes - NSR10F30NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR10F30NXT5G
Single Diodes NSR10F30NXT5G
DIODE SCHOTTKY 30V 1A 2DSN

DIODE SCHOTTKY 30V 1A 2DSN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NSR10F30NXT5G 101802-NSR10F30NXT5G NSR10F30NXT5GOSDKR-ND NSR10F30NXT5G NSR10F30NXT5G 13AC6197 NSR10F30NXT5G NSR10F30NXT5G
Product Name Schottky 1.0 A 30 V Diode and Rectifier Diodes, Rectifiers - Single - NSR10F30NXT5G Single Diodes Schottky Diodes & Rectifiers Schottky Rect, 30V, 1A, Dsn2; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel 2-DSN (1.4x0.6) DSN2, 1.4x0.6, 0.75P DSN2 DSN 2-XDFN
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -40 C (-40 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data