200 mA, 40 V, Schottky Barrier Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 1083629-NSR0340P2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 560mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 20μA @ 40V
Capacitance @ Vr, F: 4pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
200mA 40V Schottky Diode, SOD-923, Single Product overview: NSR0340P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0340P2T5G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923
DIODE SCHOTTKY 40V 200MA SOD923
DIODE SCHOTTKY 40V 200MA SOD923
SCHOTTKY RECTIFIER, 200mA, 40V, SOD-923, FULL REEL; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V SCHOTTKY DIODE SOD923
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | NSR0340P2T5G | 1083629-NSR0340P2T5G | 280-NSR0340P2T5G | NSR0340P2T5GOSTR-ND | NSR0340P2T5G | NSR0340P2T5G | 13P5592 | NSR0340P2T5G |
| Product Name | Diodes, Rectifiers - Single - NSR0340P2T5G | Schottky 200mA 40V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 200Ma, 40V, Sod-923, Full Reel; Diode Configuration Onsemi | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | Tape and Reel | SOD-923 | SOD-923 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 0.5600 volts | 0.5600 volts | 0.5600 volts | 0.5600 volts | ||||
| trr | 3 ns | 3 ns |