RF Diode Schottky - Single 7V 280mW TO-92
Schottky Diode 7V Low Noise, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MBD101 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MBD101 can be used for catalog matching and distributor lookup.
Schottky Diode 7V Low Noise
Manufacturer: ON Semiconductor
Win Source Part Number: 1215870-MBD101
Packaging: Bulk
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC)
Power Dissipation (Maximum): 280mW
Voltage - Peak Reverse (Maximum): 7V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
RF DIODE SCHOTTKY 7V 280MW TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | MBD101-ND | 284-MBD101 | MBD101 | 1215870-MBD101 | MBD101 |
| Product Name | RF Diodes | Schottky 7V Diode and Rectifier | RF Diodes - MBD101 | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Single | |||
| Package | TO-92; TO-226-2, TO-92-2 (TO-226AC) | Bulk | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-92; TO-92 | |
| VR | 7 volts | ||||
| CT | 1 pF | 1 pF |