onsemi Single Diodes MBR5100MFST1G

Description
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR5100MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR5100MFST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR5100MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
 - MBR5100MFST1G - Rochester Electronics
Newburyport, MA, United States
5A 100V Schottky Rectifier in SO-8FL

5A 100V Schottky Rectifier in SO-8FL

Supplier's Site Datasheet
Singapore, Singapore
Schottky 5A 100V Diode and Rectifier
280-MBR5100MFST1G
Schottky 5A 100V Diode and Rectifier 280-MBR5100MFST1G
5A 100V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR5100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5100MFST1G can be used for catalog matching and distributor lookup.

5A 100V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR5100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5100MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR5100MFST1G - 1072514-MBR5100MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR5100MFST1G
1072514-MBR5100MFST1G
Diodes, Rectifiers - Single - MBR5100MFST1G 1072514-MBR5100MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 1072514-MBR5100MFST1 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 980mV @ 5A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-DFN (5x6) (8-SOFL) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1072514-MBR5100MFST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 5A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 5-DFN (5x6) (8-SOFL)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR5100MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR5100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR5100MFST1G
DIODE SCHOTTKY 100V 5A 5DFN

DIODE SCHOTTKY 100V 5A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MBR5100MFST1G
Rectifiers MBR5100MFST1G
Rectifiers 5A 100V SCHOTTKY RECTIFIER

Rectifiers 5A 100V SCHOTTKY RECTIFIER

Buy Now Datasheet
Single Diodes - MBR5100MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR5100MFST1G
Single Diodes MBR5100MFST1G
DIODE SCHOTTKY 100V 5A 5DFN

DIODE SCHOTTKY 100V 5A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number MBR5100MFST1GOSCT-ND MBR5100MFST1G 280-MBR5100MFST1G 1072514-MBR5100MFST1G MBR5100MFST1G MBR5100MFST1G MBR5100MFST1G
Product Name Single Diodes Schottky 5A 100V Diode and Rectifier Diodes, Rectifiers - Single - MBR5100MFST1G Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2KW32KA-4 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
80V 200MA Diode and Rectifier - 280-BAS1602LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers