Infineon Technologies AG Single Diodes IDH06S60CAKSA1

Description
Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-2-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-2-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDH06S60CAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDH06S60CAKSA1-ND
Single Diodes IDH06S60CAKSA1-ND
Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-2-2

Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-2-2

Buy Now Datasheet
 - IDH06S60CAKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon Carbide, TO-220AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon Carbide, TO-220AC

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDH06S60CAKSA1 - 776481-IDH06S60CAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDH06S60CAKSA1
776481-IDH06S60CAKSA1
Diodes, Rectifiers - Single - IDH06S60CAKSA1 776481-IDH06S60CAKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776481-IDH06S60CAKSA 1 Series: thinQ! Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 6A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 80μA @ 600V Capacitance @ Vr, F: 280pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: IDH06S60C Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-2 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 6A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): SCS206AG; TRS6E65C,S1Q; UJD06506TS; SCS106AG; Introduction Date: July 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Infineon Technologies
Win Source Part Number: 776481-IDH06S60CAKSA1
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 6A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 80μA @ 600V
Capacitance @ Vr, F: 280pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: IDH06S60C
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SCS206AG; TRS6E65C,S1Q; UJD06506TS; SCS106AG;
Introduction Date: July 03, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
600V 6A TO220 Diode and Rectifier - 280-IDH06S60CAKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A TO220 Diode and Rectifier
280-IDH06S60CAKSA1
600V 6A TO220 Diode and Rectifier 280-IDH06S60CAKSA1
DIODE SIL CARB 600V 6A TO220-2-2 Product overview: IDH06S60CAKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH06S60CAKSA1 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 6A TO220-2-2 Product overview: IDH06S60CAKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH06S60CAKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDH06S60CAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDH06S60CAKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDH06S60CAKSA1
DIODE SIL CARB 600V 6A TO220-2-2

DIODE SIL CARB 600V 6A TO220-2-2

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number IDH06S60CAKSA1-ND IDH06S60CAKSA1 776481-IDH06S60CAKSA1 280-IDH06S60CAKSA1 IDH06S60CAKSA1
Product Name Single Diodes Diodes, Rectifiers - Single - IDH06S60CAKSA1 600V 6A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-220; TO-220-3 Tube
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data