onsemi Schottky 60 V 30 A Diode and Rectifier MBRB30H60CT-1G

Description
Schottky Barrier Rectifier, H-Series, 60 V, 30 A
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, H-Series, 60 V, 30 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRB30H60CT-1G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 60 V, 30 A

Schottky Barrier Rectifier, H-Series, 60 V, 30 A

Supplier's Site Datasheet
Schottky 60 V 30 A Diode and Rectifier - 286-MBRB30H60CT-1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 30 A Diode and Rectifier
286-MBRB30H60CT-1G
Schottky 60 V 30 A Diode and Rectifier 286-MBRB30H60CT-1G
Schottky Barrier Rectifier, H-Series, 60 V, 30 A, MECHANICAL OUTLINE, 50-TUBE Product overview: MBRB30H60CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H60CT-1G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, H-Series, 60 V, 30 A, MECHANICAL OUTLINE, 50-TUBE Product overview: MBRB30H60CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H60CT-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB30H60CT-1G - 1216287-MBRB30H60CT-1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB30H60CT-1G
1216287-MBRB30H60CT-1G
Diodes, Rectifiers - Arrays - MBRB30H60CT-1G 1216287-MBRB30H60CT-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1216287-MBRB30H60CT- 1G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 300μA @ 60V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBRB30H60CT-1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: I2PAK (TO-262) Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): VIT2060GHM3/4W; VIT2060CHM3/4W; 48CTQ060-1; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216287-MBRB30H60CT-1G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 300μA @ 60V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBRB30H60CT-1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: I2PAK (TO-262)
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): VIT2060GHM3/4W; VIT2060CHM3/4W; 48CTQ060-1;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - MBRB30H60CT-1G-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRB30H60CT-1G-ND
Diode Arrays MBRB30H60CT-1G-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB30H60CT-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB30H60CT-1G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB30H60CT-1G
DIODE ARR SCHOTT 60V 15A I2PAK

DIODE ARR SCHOTT 60V 15A I2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB30H60CT-1G
Schottky Diodes & Rectifiers MBRB30H60CT-1G
Schottky Diodes & Rectifiers 30A 60V H SERIES

Schottky Diodes & Rectifiers 30A 60V H SERIES

Buy Now Datasheet
Schottky Rectifier, Common Cathode, 15A To-262; Repetitive Peak Reverse Voltage Onsemi - 20M3917 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 15A To-262; Repetitive Peak Reverse Voltage Onsemi
20M3917
Schottky Rectifier, Common Cathode, 15A To-262; Repetitive Peak Reverse Voltage Onsemi 20M3917
SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-262; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage Max:780mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-262; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage Max:780mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number MBRB30H60CT-1G 286-MBRB30H60CT-1G 1216287-MBRB30H60CT-1G MBRB30H60CT-1G-ND MBRB30H60CT-1G MBRB30H60CT-1G 20M3917
Product Name Schottky 60 V 30 A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB30H60CT-1G Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Common Cathode, 15A To-262; Repetitive Peak Reverse Voltage Onsemi
Package MECHANICAL OUTLINE Rail/Tube TO-262-3 Long Leads, I2PAK, TO-262AA I2PAK TO-262
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS RoHS
IO 15 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data