Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 35V, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 35V 20A Through Hole TO-220-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 083947-MBR2035CT
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220-3
Standard Package: 1000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100µA @ 35V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Alternative Parts (Cross-Reference): VS-20CTQ035PBF; VS-20CTQ035HN3; MBR2035CT; MBR2035CT C0;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 20 amp Rectifiers Schottky Barrier
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | MBR2035CT | MBR2035CTFS-ND | 083947-MBR2035CT | MBR2035CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220-B/S | TO-220; TO-220-3 | TO-220-3 | |
| Life Cycle Stage | Active | |||
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) |