Rochester Electronics Datasheets for Motor Speed Controllers

Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more

Product Name Notes
1.2 A 15 V H-Bridge Motor Driver IC
3-Phase Inverter Motor Drive IC
ANA MOTOR CONTROLLER
Brush DC Motor Controller, 0.5A, BIPolar, CDIP20
Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Brush DC Motor Controller, 0.5A, BIPolar, PQCC20
Brush DC Motor Controller, 1.6A, BIPolar, PSIP10
Brush DC Motor Controller, 3.8A, BICMOS, PDSO24
Brushless DC Motor Controller, 0.02A, PDSO16
Brushless DC Motor Controller, 0.05A, BIPolar, PDSO20
Brushless DC Motor Controller, 0.2A, BICMOS, PDIP28
Brushless DC Motor Controller, 0.2A, BICMOS, PDSO28
Brushless DC Motor Controller, 0.7A, PDSO10
Brushless DC Motor Controller, 1.2A, PDSO20
Brushless DC Motor Controller, 2A, BIPolar, PQCC28
Brushless DC Motor Controller, PDSO38
Brushless DC Motor Controller, PQCC28
BRUSHLESS MOTOR DRIVER FO
CD Motor Driver, PQFP52
Excellent-Performanc e Power And Rf Device 3-Phase Motor Driver Application
FAN8413M - Motor Driver ICs Controller - Commutation, Direction Management 8-SOIC
Fm Plus I2C-Bus Stepper Motor Controller
FNB81060T3 - Stepper Motor Controller
FNC42060F2 - AC Motor Controller
For Notebook PC Fan Motor Driver
IC MOTOR DRIVER
IFX007T - Integrated high current half bridge for motor drive applications
IMM102 - Digital Motor Controller (iMOTION)
LA6581DM - Single-Phase Full-Wave BTL Fan Motor Driver
LA6585MC - Brushless DC Motor Controller
LA6588MC - Single-Phase Full-Wave BTL Fan Motor Driver for 24V Power Supply
Large-Signal Power MOSFET For 60V Motor Drivers
LB11620T - Three-Phase Direct PWM Brushless Motor Driver
LB11660 - Brushless DC Motor Controller, 1.5A
LB11660RV - Half-pre Motor Driver, Single-Phase Full-Wave Drive, for Fan Motor
LB11961RM - SINGLE PHASE MOTOR DRIVER
LB1863M - Two-Phase Brushless Motor Driver
LV8282 - SYSTEM MOTOR DRIVER 44SSOP
LV8741 - PWM Current Control Stepper Motor Driver
LV8862JA - Single-phase FAN Motor Driver
LV8961HUW - Sinusoidal Sensorless Three-Phase Brushless DC Motor Controller and Predriver, Automotive
ML4426 - Brushless DC Motor Controller
MM908E621 - QUAILMAX-Integrated motor driver; 4x H-B, 3x HSS
MM908E622 - QUETZAL-Integrated motor driver; 4x H-B, 3x HSS
MM908E626 - Stepper motor driver, 4x H-B, 1 HSS, 3x Hall input, 8-bit MCU, 16KB Flash , LIN,SOIC-EP 54
Motor Drive IC
MOTOR DRIVER PAR 20HSOP
MOTOR DRIVER PAR 8MSOP
NCV70521 - Stepper Motor Controller, 1.6A
NJM3770A - STEPPER MOTOR DRIVER
NJM3772 - DUAL STEPPER MOTOR DRIVER
NJM3777 - DUAL STEPPER MOTOR DRIVER
PCA9629APW - Fm+ I2C-bus advanced stepper motor controller
R2J30510LG - SoC, Lens Motor Driver for Camera Solution
R2J30516 - SoC, Lens Motor Driver for Camera Solution
R2J30516LG - SoC, Lens Motor Driver for Camera Solution
SS30 - Brushless DC Motor Controller, 0.7A, BICMOS
Stepper Motor Controller, 0.45A, CMOS, PQFP64
Stepper Motor Controller, 1.4A, PDSO20
Stepper Motor Controller, 1.6A
Stepper Motor Controller, 10A
Stepper Motor Controller, 1A, BIPolar, CDIP16
Stepper Motor Controller, 1A, BIPolar, PQCC20
Stepper Motor Controller, 2A, PDSO36
Stepper Motor Controller, PDSO10
Stepper MOTOR DRIVE Circuit, Ceramic, DIP-16
STK5Q4U352J-E - AC Motor Controller, 16A
STK621 - 3-Phase Inverter Motor Drive IC
STK621 - Motor Driver ICs Driver - Fully Integrated, Control and Power Stage 10A
TB6586AFG - Brushless motor driver IC
TB67B000FG - Brushless motor driver IC
TB67B000HG - Brushless motor driver IC
UC2637 Switched Mode Controller for DC Motor Drive
Unipolar Fixed-Current Chopper-Type 4-Phase Stepping Motor Driver
Universal Motor Controller, 0.6A, PQCC56
Voice Coil Motor Controller, 0.45A, BIPolar, PQCC28
Voice Coil Motor Controller, 1A, BIPolar, PDSO28
Voice Coil Motor Controller, 1A, BIPolar, PQCC28
Voice Coil Motor Controller, 2.5A, BIPolar, PQCC28