onsemi Dual Schottky 200mA 30V Diode and Rectifier NSVBAT54SWT1G

Description
200mA 30V Schottky Diode, Dual Series, SOT-323 Product overview: NSVBAT54SWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAT54SWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mA 30V Schottky Diode, Dual Series, SOT-323 Product overview: NSVBAT54SWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAT54SWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 200mA 30V Diode and Rectifier
286-NSVBAT54SWT1G
Dual Schottky 200mA 30V Diode and Rectifier 286-NSVBAT54SWT1G
200mA 30V Schottky Diode, Dual Series, SOT-323 Product overview: NSVBAT54SWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAT54SWT1G can be used for catalog matching and distributor lookup.

200mA 30V Schottky Diode, Dual Series, SOT-323 Product overview: NSVBAT54SWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAT54SWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NSVBAT54SWT1G - 1022179-NSVBAT54SWT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSVBAT54SWT1G
1022179-NSVBAT54SWT1G
Diodes, Rectifiers - Arrays - NSVBAT54SWT1G 1022179-NSVBAT54SWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1022179-NSVBAT54SWT1 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Alternative Parts (Cross-Reference): BAT54SWT1G; BAT54SW; NSVBAT54SWT1G; 1PS70SB14; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1022179-NSVBAT54SWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAT54SWT1G; BAT54SW; NSVBAT54SWT1G; 1PS70SB14;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - NSVBAT54SWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - NSVBAT54SWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - NSVBAT54SWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
 - NSVBAT54SWT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - NSVBAT54SWT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
NSVBAT54SWT1G
Diode Arrays NSVBAT54SWT1G
DIODE ARRAY SCHOTTKY 30V SOT323

DIODE ARRAY SCHOTTKY 30V SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAT54SWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAT54SWT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAT54SWT1G
DIODE ARR SCHOT 30V 200MA SC70-3

DIODE ARR SCHOT 30V 200MA SC70-3

Supplier's Site
Diode, Schottky, Aec-Q101, 30V, Sot-323; Diode Configuration Onsemi - 13AC6201 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sot-323; Diode Configuration Onsemi
13AC6201
Diode, Schottky, Aec-Q101, 30V, Sot-323; Diode Configuration Onsemi 13AC6201
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVBAT54SWT1G
Schottky Diodes & Rectifiers NSVBAT54SWT1G
Schottky Diodes & Rectifiers SS SHKY DIO 30V TR

Schottky Diodes & Rectifiers SS SHKY DIO 30V TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number 286-NSVBAT54SWT1G 1022179-NSVBAT54SWT1G NSVBAT54SWT1GOSDKR-ND NSVBAT54SWT1G NSVBAT54SWT1G NSVBAT54SWT1G 13AC6201 NSVBAT54SWT1G
Product Name Dual Schottky 200mA 30V Diode and Rectifier Diodes, Rectifiers - Arrays - NSVBAT54SWT1G Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 30V, Sot-323; Diode Configuration Onsemi Schottky Diodes & Rectifiers
Package Tape and Reel SOT323; SOT-323 SOT323; SC-70, SOT-323 SC-70-CPR SOT323; SC-70, SOT-323 SOT323 SOT-323-3
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 125 C (? to 257 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data