Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3
Schottky Barrier Rectifier, 20 A, 80 V
Schottky Barrier Rectifier, 20 A, 80 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR2080CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 80 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 80 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2080CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072449-MBR2080CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 80V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 80V TO220AB
DIODE ARR SCHOTT 80V 10A TO220
Schottky Diodes & Rectifiers 20A 80V
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | MBR2080CTGOS-ND | MBR2080CTG | 280-MBR2080CTG | 1072449-MBR2080CTG | MBR2080CTG | MBR2080CTG | MBR2080CTG |
| Product Name | Diode Arrays | Schottky 20 A 80 V TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR2080CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220 3 LEAD STANDARD | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-220-3 |
| Life Cycle Stage | Obsolete | Active | Removed | ||||
| RoHS Compliant | RoHS | RoHS |