Schottky Barrier Rectifier, 20 V, 3.0 A
Diode Schottky 20V 3A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 022420-MBRD320T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
3A 20V Schottky Rectifier, DPAK, Tape & Reel Product overview: MBRD320T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 20V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 20V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD320T4G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3A 20V
DIODE SCHOTTKY 20V 3A DPAK
SCHOTTKY RECTIFIER, 3A, 20V, D-PACK; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRD320T4G | MBRD320T4GOSTR-ND | 022420-MBRD320T4G | 280-MBRD320T4G | MBRD320T4G | MBRD320T4G | 45J0780 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRD320T4G | Schottky 3A 20V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 20V, D-Pack; Repetitive Peak Reverse Voltage Onsemi | |
| Package | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; DPAK-3 | Tape and Reel | DPAK; DPAK | DPAK | DPAK; TO-252 (DPAK) | |
| Life Cycle Stage | Obsolete | Active | Removed | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts |