Schottky Power Rectifier, Switch-mode, Dual, 7.5 A, 35 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR735G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 7.5 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 7.5 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR735G can be used for catalog matching and distributor lookup.
Diode Schottky 35V 7.5A Through Hole TO-220-2
Rectifier Diode, Schottky, 7.5A, 35V, TO-220AC
Manufacturer: ON Semiconductor
Win Source Part Number: 100098-MBR735G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 35V 7.5A TO220-2
DIODE SCHOTTKY 35V 7.5A TO220-2
Schottky Diodes & Rectifiers 7.5A 35
SCHOTTKY RECTIFIER, 7.5A, 35V, TO-220AC; Repetitive Peak Reverse Voltage:35V; Average Forward Current:7.5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR735G | MBR735GOS-ND | MBR735G | 100098-MBR735G | MBR735G | MBR735G | MBR735G | 98H0606 |
| Product Name | Dual Schottky 7.5 A 35 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR735G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 7.5A, 35V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Package | TO-220; TO-220AC | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220-2 | TO-220AC | |||
| Life Cycle Stage | Obsolete | Active | Removed | |||||
| RoHS Compliant | RoHS | RoHS |