onsemi Single Diodes NSR05F30NXT5G

Description
Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)
Request a Quote Datasheet
Description
Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR05F30NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Single Diodes - NSR05F30NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Single Diodes - NSR05F30NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Diodes, Rectifiers - Single - NSR05F30NXT5G - 025711-NSR05F30NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR05F30NXT5G
025711-NSR05F30NXT5G
Diodes, Rectifiers - Single - NSR05F30NXT5G 025711-NSR05F30NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 025711-NSR05F30NXT5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 30V Operating Temperature - Junction: 150°C (Max) Family Name: NSR05F30NX Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1x.60) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VSKY05301006-G4-08; CTS05S30,L3F; PMEG3005ELT/R; CTS05S30; Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025711-NSR05F30NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 75μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Family Name: NSR05F30NX
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (1x.60)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VSKY05301006-G4-08; CTS05S30,L3F; PMEG3005ELT/R; CTS05S30;
Introduction Date: May 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1867524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867524
Schottky Diodes & Rectifiers 1867524
ON Semiconductor, NSR05F30NXT5G

ON Semiconductor, NSR05F30NXT5G

Supplier's Site
Schottky Diodes & Rectifiers - 1867594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867594P
Schottky Diodes & Rectifiers 1867594P
ON Semiconductor, NSR05F30NXT5G

ON Semiconductor, NSR05F30NXT5G

Supplier's Site
Schottky Diodes & Rectifiers - 1867594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867594
Schottky Diodes & Rectifiers 1867594
ON Semiconductor, NSR05F30NXT5G

ON Semiconductor, NSR05F30NXT5G

Supplier's Site
Schottky 30V 500mA Diode and Rectifier - 280-NSR05F30NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 500mA Diode and Rectifier
280-NSR05F30NXT5G
Schottky 30V 500mA Diode and Rectifier 280-NSR05F30NXT5G
30V 500mA Schottky Diode, 0402 Package Product overview: NSR05F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F30NXT5G can be used for catalog matching and distributor lookup.

30V 500mA Schottky Diode, 0402 Package Product overview: NSR05F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F30NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NSR05F30NXT5G - Rochester Electronics
Newburyport, MA, United States
500 mA, 30 V, Schottky Diode DSN2 (0402) Schottky Diodes 30 V 0.5 A

500 mA, 30 V, Schottky Diode DSN2 (0402) Schottky Diodes 30 V 0.5 A

Supplier's Site Datasheet
Single Diodes - NSR05F30NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR05F30NXT5G
Single Diodes NSR05F30NXT5G
DIODE SCHOTTKY 30V 500MA 2DSN

DIODE SCHOTTKY 30V 500MA 2DSN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR05F30NXT5G
Schottky Diodes & Rectifiers NSR05F30NXT5G
Schottky Diodes & Rectifiers Schottky Diodes 30V 500mA

Schottky Diodes & Rectifiers Schottky Diodes 30V 500mA

Buy Now Datasheet
Diode, Schottky, 10A, 30V, 0402; Diode Configuration Onsemi - 85W3175 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 30V, 0402; Diode Configuration Onsemi
85W3175
Diode, Schottky, 10A, 30V, 0402; Diode Configuration Onsemi 85W3175
DIODE, SCHOTTKY, 10A, 30V, 0402; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:500mA; Forward Voltage Max:430mV; Reverse Recovery Time:-; Forward Surge Current:10A; Diode Case Style:0402 RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 30V, 0402; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:500mA; Forward Voltage Max:430mV; Reverse Recovery Time:-; Forward Surge Current:10A; Diode Case Style:0402 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR05F30NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR05F30NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR05F30NXT5G
DIODE SCHOTTKY 30V 500MA 2DSN

DIODE SCHOTTKY 30V 500MA 2DSN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number NSR05F30NXT5GOSTR-ND 025711-NSR05F30NXT5G 1867524 1867594P 280-NSR05F30NXT5G NSR05F30NXT5G NSR05F30NXT5G NSR05F30NXT5G 85W3175 NSR05F30NXT5G
Product Name Single Diodes Diodes, Rectifiers - Single - NSR05F30NXT5G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 30V 500mA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diode, Schottky, 10A, 30V, 0402; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -40 C (-40 F)
Life Cycle Stage Active Active Active
Package 2-DSN (1x.60) Dsn (0402) DSN0402 Tape and Reel DSN2 1x0.6, 0.575P (0402) 0402 (1006 Metric) DSN2 0402
VF 0.4300 volts 0.4300 volts 0.4300 volts 0.4300 volts
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data