150 V, 10 A H-Series Dual Schottky Rectifier, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF10H150CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 10 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10H150CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 1216377-MBRF10H150CT
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 45μA @ 150V
Operating Temperature - Junction: -20°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: MBRF10H150CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): MBRF10H150CT/45; MBRF10H150CT; MBRF10H150CT-E3/45;
Introduction Date: October 25, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 100V V(RRM), Silicon, TO-220AB
DIODE ARRAY SCHOTTKY 150V TO220F
SCHOTTKY RECT, 10A, 150V, TO-220FP; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOTT 150V 5A TO220FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-MBRF10H150CTG | 488-MBRF10H150CTG-ND | 1216377-MBRF10H150CTG | MBRF10H150CTG | MBRF10H150CTG | 82Y6922 | MBRF10H150CTG |
| Product Name | Dual Schottky 150 V 10 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF10H150CTG | Diode Arrays | Schottky Rect, 10A, 150V, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220FP | TO-220 | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 5 amps | ||||||
| Tj | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||
| Arrangement | Common Catode | Common Catode |