500 mA, 40 V, Schottky Barrier Diode DSN2 (0201)
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (0.60x0.30)
DIODE SCHOTTKY 40V 500MA 2DSN
Schottky Diodes & Rectifiers 0201 FLIP CHIP SCHOTTKY D
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | NSR05402NXT5G | 488-NSR05402NXT5GTR-ND | NSR05402NXT5G | NSR05402NXT5G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Obsolete | Removed |